HardwareSource, Inc. Rotary Edge Pull for Pocket Doors 800384

Description
Pull for pocket doors remains recessed in edge of door until you push on the tab at the bottom and pull it to the open position. Made from solid stainless steel material. Mounting plate measures 5-5/8" by 3/4". Fits into a cutout that is 5/8" by 4-1/2" by 2-1/4" deep. Pull projects about 2" when in the open position. Uses #8 flat head screws. Not included but offered for purchase during checkout. Finishes: Satin Stainless Steel
Description
Pull for pocket doors remains recessed in edge of door until you push on the tab at the bottom and pull it to the open position. Made from solid stainless steel material. Mounting plate measures 5-5/8" by 3/4". Fits into a cutout that is 5/8" by 4-1/2" by 2-1/4" deep. Pull projects about 2" when in the open position. Uses #8 flat head screws. Not included but offered for purchase during checkout. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Rotary Edge Pull for Pocket Doors - 800384 - HardwareSource, Inc.
San Diego, CA, USA
Rotary Edge Pull for Pocket Doors
800384
Rotary Edge Pull for Pocket Doors 800384
Pull for pocket doors remains recessed in edge of door until you push on the tab at the bottom and pull it to the open position. Made from solid stainless steel material. Mounting plate measures 5-5/8" by 3/4". Fits into a cutout that is 5/8" by 4-1/2" by 2-1/4" deep. Pull projects about 2" when in the open position. Uses #8 flat head screws. Not included but offered for purchase during checkout. Finishes: Satin Stainless Steel
  • Pull for pocket doors remains recessed in edge of door until you push on the tab at the bottom and pull it to the open position.
  • Made from solid stainless steel material.
  • Mounting plate measures 5-5/8" by 3/4".
  • Fits into a cutout that is 5/8" by 4-1/2" by 2-1/4" deep.
  • Pull projects about 2" when in the open position.
  • Uses #8 flat head screws. Not included but offered for purchase during checkout.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 800384
Product Name Rotary Edge Pull for Pocket Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
One-Way Torque Hinge - HG-TQS15-A - HG-TQS15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details