HardwareSource, Inc. Shutter Hinges, Interior, Wide Throw 504060

Description
Wide throw allows shutter to fold flat against the wall Two hinges will hold a shutter up to 25lbs Three hinges will hold a shutter up to 37lbs Hinge pin is removable Hinge measures 1-1/2" tall by 2-7/8" wide Long leaf is 2" wide Short leaf is 7/8" wide Steel base material Wood screws are included Finishes: Brass finish
Description
Wide throw allows shutter to fold flat against the wall Two hinges will hold a shutter up to 25lbs Three hinges will hold a shutter up to 37lbs Hinge pin is removable Hinge measures 1-1/2" tall by 2-7/8" wide Long leaf is 2" wide Short leaf is 7/8" wide Steel base material Wood screws are included Finishes: Brass finish

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinges, Interior, Wide Throw - 504060 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinges, Interior, Wide Throw
504060
Shutter Hinges, Interior, Wide Throw 504060
Wide throw allows shutter to fold flat against the wall Two hinges will hold a shutter up to 25lbs Three hinges will hold a shutter up to 37lbs Hinge pin is removable Hinge measures 1-1/2" tall by 2-7/8" wide Long leaf is 2" wide Short leaf is 7/8" wide Steel base material Wood screws are included Finishes: Brass finish
  • Wide throw allows shutter to fold flat against the wall
  • Two hinges will hold a shutter up to 25lbs
  • Three hinges will hold a shutter up to 37lbs
  • Hinge pin is removable
  • Hinge measures 1-1/2" tall by 2-7/8" wide
  • Long leaf is 2" wide
  • Short leaf is 7/8" wide
  • Steel base material
  • Wood screws are included

Finishes:

  • Brass finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504060
Product Name Shutter Hinges, Interior, Wide Throw
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
ANGLE-ADJUSTABLE DETENT HINGE (WHITE) - HG-CHJ70WT - HG-CHJ70WT - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish White
View Details