HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay, Self.. 399140

Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing- self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate photo shows hinge in Antique English finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Plated Burnished Brass Antique English Oil Rubbed Bronze
Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing- self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate photo shows hinge in Antique English finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Plated Burnished Brass Antique English Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay, Self.. - 399140 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay, Self..
399140
Semi-Concealed Hinges, Variable Overlay, Self.. 399140
Semi-Concealed Hinges, Variable Overlay, Self-Closing- self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate photo shows hinge in Antique English finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Plated Burnished Brass Antique English Oil Rubbed Bronze

Semi-Concealed Hinges, Variable Overlay, Self-Closing-

  • self closing hinge
  • steel base material
  • wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate
  • photo shows hinge in Antique English finish
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Brass Plated
  • Chrome Plated
  • Burnished Brass
  • Antique English
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399140
Product Name Semi-Concealed Hinges, Variable Overlay, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE - HG-JHM11-1WT - HG-JHM11-1WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details