HardwareSource, Inc. Solid Brass, Smooth Finish Strap Hinges 412007

Description
Solid brass base material SKU #412007 and #412008 use 8 each #8 Flat Head screws per pair. SKU #412009 uses 12 each #10 Flat head screws per pair. Screws are not included but are offered for purchase during checkout. Made in U.S.A. Finishes: Polished Brass
Description
Solid brass base material SKU #412007 and #412008 use 8 each #8 Flat Head screws per pair. SKU #412009 uses 12 each #10 Flat head screws per pair. Screws are not included but are offered for purchase during checkout. Made in U.S.A. Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Solid Brass, Smooth Finish Strap Hinges - 412007 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass, Smooth Finish Strap Hinges
412007
Solid Brass, Smooth Finish Strap Hinges 412007
Solid brass base material SKU #412007 and #412008 use 8 each #8 Flat Head screws per pair. SKU #412009 uses 12 each #10 Flat head screws per pair. Screws are not included but are offered for purchase during checkout. Made in U.S.A. Finishes: Polished Brass
  • Solid brass base material
  • SKU #412007 and #412008 use 8 each #8 Flat Head screws per pair. SKU #412009 uses 12 each #10 Flat head screws per pair. Screws are not included but are offered for purchase during checkout.
  • Made in U.S.A.

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 412007
Product Name Solid Brass, Smooth Finish Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Sy mmetric, Forward Torque 1.8 N⋅m, Reverse Torque 1.8 N⋅m, Aluminum Alloy, Natural - E6-10E-216-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
GLASS DOOR HINGE BLACK - GS-GH5-BL - GS-GH5-BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Black
View Details