HardwareSource, Inc. Table Leaf Hinge 796040

Description
Table leaf hinge allows table leaf to fold down into vertical position or to lock into horizontal position. Table leaf hinge is approximately 16" in length when in the "up" position. Click on link below for more specific dimensions. Features a release button which is located near the end of the table leaf. Release button releases the lock on the hinge and allows table leaf to be lowered into vertical position. For table leaves up to approximately 14" in front to back depth. Manufacturer recommends a maximum load capacity of 66lbs per pair. Photo shows table leaf hinge in the "down" or vertical position. Made from steel base material. Uses 7 each #8 pan head screws per hinge, not included but offered for purchase during checkout. These hinges are sold by the each. You would normally order 2 each hinges per table leaf. Finishes: Yellow zinc plated
Description
Table leaf hinge allows table leaf to fold down into vertical position or to lock into horizontal position. Table leaf hinge is approximately 16" in length when in the "up" position. Click on link below for more specific dimensions. Features a release button which is located near the end of the table leaf. Release button releases the lock on the hinge and allows table leaf to be lowered into vertical position. For table leaves up to approximately 14" in front to back depth. Manufacturer recommends a maximum load capacity of 66lbs per pair. Photo shows table leaf hinge in the "down" or vertical position. Made from steel base material. Uses 7 each #8 pan head screws per hinge, not included but offered for purchase during checkout. These hinges are sold by the each. You would normally order 2 each hinges per table leaf. Finishes: Yellow zinc plated

Suppliers

Company
Product
Description
Supplier Links
Table Leaf Hinge - 796040 - HardwareSource, Inc.
San Diego, CA, USA
Table Leaf Hinge
796040
Table Leaf Hinge 796040
Table leaf hinge allows table leaf to fold down into vertical position or to lock into horizontal position. Table leaf hinge is approximately 16" in length when in the "up" position. Click on link below for more specific dimensions. Features a release button which is located near the end of the table leaf. Release button releases the lock on the hinge and allows table leaf to be lowered into vertical position. For table leaves up to approximately 14" in front to back depth. Manufacturer recommends a maximum load capacity of 66lbs per pair. Photo shows table leaf hinge in the "down" or vertical position. Made from steel base material. Uses 7 each #8 pan head screws per hinge, not included but offered for purchase during checkout. These hinges are sold by the each. You would normally order 2 each hinges per table leaf. Finishes: Yellow zinc plated
  • Table leaf hinge allows table leaf to fold down into vertical position or to lock into horizontal position.
  • Table leaf hinge is approximately 16" in length when in the "up" position. Click on link below for more specific dimensions.
  • Features a release button which is located near the end of the table leaf. Release button releases the lock on the hinge and allows table leaf to be lowered into vertical position.
  • For table leaves up to approximately 14" in front to back depth.
  • Manufacturer recommends a maximum load capacity of 66lbs per pair.
  • Photo shows table leaf hinge in the "down" or vertical position.
  • Made from steel base material.
  • Uses 7 each #8 pan head screws per hinge, not included but offered for purchase during checkout.
  • These hinges are sold by the each. You would normally order 2 each hinges per table leaf.

Finishes:

  • Yellow zinc plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796040
Product Name Table Leaf Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 16 inch (406 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
LIFT ASSIST HINGE - HG-PA202-25 - HG-PA202-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details