HardwareSource, Inc. Cabinet Knobs, Brushed Stainless Steel 658750

Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Cabinet Knobs, Brushed Stainless Steel - 658750 - HardwareSource, Inc.
San Diego, CA, USA
Cabinet Knobs, Brushed Stainless Steel
658750
Cabinet Knobs, Brushed Stainless Steel 658750
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
  • Cabinet knobs made from solid stainless steel with a brushed or satin finish.
  • Available in two sizes; small and large.
  • Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base.
  • Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base.
  • A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658750
Product Name Cabinet Knobs, Brushed Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-4 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/14 - 304B-C46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details