HardwareSource, Inc. Bean Style Pintle Strap Hinge 778320

Description
Bean style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black wood screws to attach to gate side This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. This "Bean" style hinge matches other products on our website that are in the "Bean" style. Some are offered for purchase during checkout. Finishes: Black Iron
Description
Bean style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black wood screws to attach to gate side This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. This "Bean" style hinge matches other products on our website that are in the "Bean" style. Some are offered for purchase during checkout. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Bean Style Pintle Strap Hinge - 778320 - HardwareSource, Inc.
San Diego, CA, USA
Bean Style Pintle Strap Hinge
778320
Bean Style Pintle Strap Hinge 778320
Bean style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black wood screws to attach to gate side This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. This "Bean" style hinge matches other products on our website that are in the "Bean" style. Some are offered for purchase during checkout. Finishes: Black Iron
  • Bean style strap hinge with a pintle end
  • Pintle end fastens to wood or masonry (with masonry anchor not included)
  • Comes complete with black wood screws to attach to gate side
  • This hinge can be used on a gate weighing up to 175lbs (per pair of hinges).
  • Pintle style mounting allows gate to be removed by lifting off pintle
  • With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out).
  • Normal installation requires two hinges per gate
  • "Hook Size" refers to the dimensions of the threaded portion.
  • This "Bean" style hinge matches other products on our website that are in the "Bean" style. Some are offered for purchase during checkout.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778320
Product Name Bean Style Pintle Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/GB - CH-75/GB - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details