HardwareSource, Inc. Hinged Shelf Supports, Light Duty 656040

Description
Product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Product is sold by the pair, a pair is two shelf supports. Bracket spacing should not exceed 32". Made from steel base material. Weight rating is for a pair of supports when spacing does not exceed 32". The maximum shelf width for each size support is listed below. The "Hinge Gap" dimension listed below is the distance from the wall to the underside of the shelf after installation and when the shelf is in the "folded down" position. Screws are not included. Finishes: White enameled
Description
Product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Product is sold by the pair, a pair is two shelf supports. Bracket spacing should not exceed 32". Made from steel base material. Weight rating is for a pair of supports when spacing does not exceed 32". The maximum shelf width for each size support is listed below. The "Hinge Gap" dimension listed below is the distance from the wall to the underside of the shelf after installation and when the shelf is in the "folded down" position. Screws are not included. Finishes: White enameled

Suppliers

Company
Product
Description
Supplier Links
Hinged Shelf Supports, Light Duty - 656040 - HardwareSource, Inc.
San Diego, CA, USA
Hinged Shelf Supports, Light Duty
656040
Hinged Shelf Supports, Light Duty 656040
Product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Product is sold by the pair, a pair is two shelf supports. Bracket spacing should not exceed 32". Made from steel base material. Weight rating is for a pair of supports when spacing does not exceed 32". The maximum shelf width for each size support is listed below. The "Hinge Gap" dimension listed below is the distance from the wall to the underside of the shelf after installation and when the shelf is in the "folded down" position. Screws are not included. Finishes: White enameled
  • Product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall.
  • Product is sold by the pair, a pair is two shelf supports.
  • Bracket spacing should not exceed 32".
  • Made from steel base material.
  • Weight rating is for a pair of supports when spacing does not exceed 32".
  • The maximum shelf width for each size support is listed below.
  • The "Hinge Gap" dimension listed below is the distance from the wall to the underside of the shelf after installation and when the shelf is in the "folded down" position.
  • Screws are not included.

Finishes:

  • White enameled
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 656040
Product Name Hinged Shelf Supports, Light Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.56 inch (65 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE - HG-TB7R - HG-TB7R - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details