HardwareSource, Inc. Single Acting Spring Hinge, Reverse Action 760232

Description
This hinge has a reverse action spring which means that the spring action works to open the door. Non-template hinge for wood doors pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door. Steel base material Wood screws are included on the 3" size Machine screws are included on the 6" size The "Size" dimension is the height of the plate that mounts on the door and jamb. The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges. The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges. Finishes: 652(US26D) Satin Chrome 601(US1B) Bright Black Japanned
Description
This hinge has a reverse action spring which means that the spring action works to open the door. Non-template hinge for wood doors pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door. Steel base material Wood screws are included on the 3" size Machine screws are included on the 6" size The "Size" dimension is the height of the plate that mounts on the door and jamb. The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges. The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges. Finishes: 652(US26D) Satin Chrome 601(US1B) Bright Black Japanned

Suppliers

Company
Product
Description
Supplier Links
Single Acting Spring Hinge, Reverse Action - 760232 - HardwareSource, Inc.
San Diego, CA, USA
Single Acting Spring Hinge, Reverse Action
760232
Single Acting Spring Hinge, Reverse Action 760232
This hinge has a reverse action spring which means that the spring action works to open the door. Non-template hinge for wood doors pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door. Steel base material Wood screws are included on the 3" size Machine screws are included on the 6" size The "Size" dimension is the height of the plate that mounts on the door and jamb. The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges. The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges. Finishes: 652(US26D) Satin Chrome 601(US1B) Bright Black Japanned
  • This hinge has a reverse action spring which means that the spring action works to open the door.
  • Non-template hinge for wood doors
  • pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door.
  • Steel base material
  • Wood screws are included on the 3" size
  • Machine screws are included on the 6" size
  • The "Size" dimension is the height of the plate that mounts on the door and jamb.
  • The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges.
  • The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges.

Finishes:

  • 652(US26D) Satin Chrome
  • 601(US1B) Bright Black Japanned
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760232
Product Name Single Acting Spring Hinge, Reverse Action
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-28 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
COMBINATION HINGE - HG-VH8-T15/BL - HG-VH8-T15/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details