HardwareSource, Inc. Aximat Hinges, Glass Door, 270 Degree 796604

Description
Aximat hinge for glass door with wood side panel. Includes plastic spacer plates to protect glass. For glass thickness of 5 mm to 6 mm. Available in two sizes; SKU 796604 is for a door overlay of 12 mm and a side panel thickness of 16 mm. SKU 796606 is for a door overlay of 15 mm and a side panel thickness of 19 mm. Each hinge uses two types of screws. One #5 or #6 flat head screw to attach to the side panel and two "System screws" to attach the the side panel. The screw holes for the "System screws" are located under the black plastic cover shown in the photo. Screws are not included but offered for purchase during checkout. Hinge will allow door to open 270 degrees. Made from steel base material. Finishes: Nickel plated
Description
Aximat hinge for glass door with wood side panel. Includes plastic spacer plates to protect glass. For glass thickness of 5 mm to 6 mm. Available in two sizes; SKU 796604 is for a door overlay of 12 mm and a side panel thickness of 16 mm. SKU 796606 is for a door overlay of 15 mm and a side panel thickness of 19 mm. Each hinge uses two types of screws. One #5 or #6 flat head screw to attach to the side panel and two "System screws" to attach the the side panel. The screw holes for the "System screws" are located under the black plastic cover shown in the photo. Screws are not included but offered for purchase during checkout. Hinge will allow door to open 270 degrees. Made from steel base material. Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Aximat Hinges, Glass Door, 270 Degree - 796604 - HardwareSource, Inc.
San Diego, CA, USA
Aximat Hinges, Glass Door, 270 Degree
796604
Aximat Hinges, Glass Door, 270 Degree 796604
Aximat hinge for glass door with wood side panel. Includes plastic spacer plates to protect glass. For glass thickness of 5 mm to 6 mm. Available in two sizes; SKU 796604 is for a door overlay of 12 mm and a side panel thickness of 16 mm. SKU 796606 is for a door overlay of 15 mm and a side panel thickness of 19 mm. Each hinge uses two types of screws. One #5 or #6 flat head screw to attach to the side panel and two "System screws" to attach the the side panel. The screw holes for the "System screws" are located under the black plastic cover shown in the photo. Screws are not included but offered for purchase during checkout. Hinge will allow door to open 270 degrees. Made from steel base material. Finishes: Nickel plated
  • Aximat hinge for glass door with wood side panel.
  • Includes plastic spacer plates to protect glass.
  • For glass thickness of 5 mm to 6 mm.
  • Available in two sizes; SKU 796604 is for a door overlay of 12 mm and a side panel thickness of 16 mm. SKU 796606 is for a door overlay of 15 mm and a side panel thickness of 19 mm.
  • Each hinge uses two types of screws. One #5 or #6 flat head screw to attach to the side panel and two "System screws" to attach the the side panel. The screw holes for the "System screws" are located under the black plastic cover shown in the photo. Screws are not included but offered for purchase during checkout.
  • Hinge will allow door to open 270 degrees.
  • Made from steel base material.

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796604
Product Name Aximat Hinges, Glass Door, 270 Degree
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 6.7 N-m , Reverse Torque 9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-680R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
GLASS DOOR HINGE - GH-450/GA - GH-450/GA - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details