HardwareSource, Inc. Semi - Concealed Hinges, 3/8" Inset, Self-Closing 399136

Description
Steel base material Plated finish Comes with matching wood screws Hinge shown in photo is the Chrome finish. To view the other finishes, click on the link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Burnished Brass Antique English Oil Rubbed Bronze Satin Nickel
Description
Steel base material Plated finish Comes with matching wood screws Hinge shown in photo is the Chrome finish. To view the other finishes, click on the link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Burnished Brass Antique English Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Semi - Concealed Hinges, 3/8
San Diego, CA, USA
Semi - Concealed Hinges, 3/8" Inset, Self-Closing
399136
Semi - Concealed Hinges, 3/8" Inset, Self-Closing 399136
Steel base material Plated finish Comes with matching wood screws Hinge shown in photo is the Chrome finish. To view the other finishes, click on the link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Burnished Brass Antique English Oil Rubbed Bronze Satin Nickel
  • Steel base material
  • Plated finish
  • Comes with matching wood screws
  • Hinge shown in photo is the Chrome finish. To view the other finishes, click on the link below.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Brass Plated
  • Chrome
  • Burnished Brass
  • Antique English
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399136
Product Name Semi - Concealed Hinges, 3/8" Inset, Self-Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details