HardwareSource, Inc. 5/8 Inch Inset Hinges 814004

Description
These hinges are semi-concealed, free-swinging and made of steel base material. For 5/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in "lip" direction and 5/8" in the "inset" direction. The "lip" is the part of the cabinet that overlays the cabinet face frame. The "inset" is the part of the door that fits into the cabinet opening. This inset size (5/8") was common in the 1950's and 1960's. These hinges are only available in the free swinging style. Self-closing hinges were not in common use in the 1950's and 1960's. Cabinet doors using these hinges need a friction or magnetic catch to keep the door closed tight against the cabinet opening The hinge shown in the photo shows the "satin nickel" finish. To see other finishes click on link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included. Finishes: Satin Nickel Brass Plated Chrome Plated Antique Brass Oil Rubbed Bronze
Description
These hinges are semi-concealed, free-swinging and made of steel base material. For 5/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in "lip" direction and 5/8" in the "inset" direction. The "lip" is the part of the cabinet that overlays the cabinet face frame. The "inset" is the part of the door that fits into the cabinet opening. This inset size (5/8") was common in the 1950's and 1960's. These hinges are only available in the free swinging style. Self-closing hinges were not in common use in the 1950's and 1960's. Cabinet doors using these hinges need a friction or magnetic catch to keep the door closed tight against the cabinet opening The hinge shown in the photo shows the "satin nickel" finish. To see other finishes click on link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included. Finishes: Satin Nickel Brass Plated Chrome Plated Antique Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
5/8 Inch Inset Hinges - 814004 - HardwareSource, Inc.
San Diego, CA, USA
5/8 Inch Inset Hinges
814004
5/8 Inch Inset Hinges 814004
These hinges are semi-concealed, free-swinging and made of steel base material. For 5/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in "lip" direction and 5/8" in the "inset" direction. The "lip" is the part of the cabinet that overlays the cabinet face frame. The "inset" is the part of the door that fits into the cabinet opening. This inset size (5/8") was common in the 1950's and 1960's. These hinges are only available in the free swinging style. Self-closing hinges were not in common use in the 1950's and 1960's. Cabinet doors using these hinges need a friction or magnetic catch to keep the door closed tight against the cabinet opening The hinge shown in the photo shows the "satin nickel" finish. To see other finishes click on link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included. Finishes: Satin Nickel Brass Plated Chrome Plated Antique Brass Oil Rubbed Bronze
  • These hinges are semi-concealed, free-swinging and made of steel base material.
  • For 5/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in "lip" direction and 5/8" in the "inset" direction. The "lip" is the part of the cabinet that overlays the cabinet face frame. The "inset" is the part of the door that fits into the cabinet opening.
  • This inset size (5/8") was common in the 1950's and 1960's.
  • These hinges are only available in the free swinging style. Self-closing hinges were not in common use in the 1950's and 1960's.
  • Cabinet doors using these hinges need a friction or magnetic catch to keep the door closed tight against the cabinet opening
  • The hinge shown in the photo shows the "satin nickel" finish. To see other finishes click on link below.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"
  • Matching wood screws are included.

Finishes:

  • Satin Nickel
  • Brass Plated
  • Chrome Plated
  • Antique Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814004
Product Name 5/8 Inch Inset Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.88 inch (98.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Stainless Steel, Polished - 96-MA-8B-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
LIFT OFF HINGE - KN-75L/SS - KN-75L/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details