HardwareSource, Inc. 3/8 Inch Inset Hinge, Steel, Self-Closing 814060

Description
Steel base material Plated finish Self-closing Comes with matching wood screws Hinge is shown in the "Satin Nickel" finish. To view the Oil Rubbed Bronze finish click on the link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel Oil Rubbed Bronze
Description
Steel base material Plated finish Self-closing Comes with matching wood screws Hinge is shown in the "Satin Nickel" finish. To view the Oil Rubbed Bronze finish click on the link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Inset Hinge, Steel, Self-Closing - 814060 - HardwareSource, Inc.
San Diego, CA, USA
3/8 Inch Inset Hinge, Steel, Self-Closing
814060
3/8 Inch Inset Hinge, Steel, Self-Closing 814060
Steel base material Plated finish Self-closing Comes with matching wood screws Hinge is shown in the "Satin Nickel" finish. To view the Oil Rubbed Bronze finish click on the link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel Oil Rubbed Bronze
  • Steel base material
  • Plated finish
  • Self-closing
  • Comes with matching wood screws
  • Hinge is shown in the "Satin Nickel" finish. To view the Oil Rubbed Bronze finish click on the link below.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814060
Product Name 3/8 Inch Inset Hinge, Steel, Self-Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-50 - bisco industries
Specs
Hinge Type Concealed
View Details