HardwareSource, Inc. Satin Nickel Reverse Bevel, Variable Overlay .. 732000

Description
Satin Nickel Reverse Bevel, Variable Overlay Hinge Satin Nickel Reverse Bevel Hinge, also known as a Brushed Nickel Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge. Made from steel base material. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Oval head screws are included. Finish Satin Nickel (Brushed Nickel)
Description
Satin Nickel Reverse Bevel, Variable Overlay Hinge Satin Nickel Reverse Bevel Hinge, also known as a Brushed Nickel Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge. Made from steel base material. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Oval head screws are included. Finish Satin Nickel (Brushed Nickel)

Suppliers

Company
Product
Description
Supplier Links
Satin Nickel Reverse Bevel, Variable Overlay .. - 732000 - HardwareSource, Inc.
San Diego, CA, USA
Satin Nickel Reverse Bevel, Variable Overlay ..
732000
Satin Nickel Reverse Bevel, Variable Overlay .. 732000
Satin Nickel Reverse Bevel, Variable Overlay Hinge Satin Nickel Reverse Bevel Hinge, also known as a Brushed Nickel Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge. Made from steel base material. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Oval head screws are included. Finish Satin Nickel (Brushed Nickel)

Satin Nickel Reverse Bevel, Variable Overlay Hinge

  • Satin Nickel Reverse Bevel Hinge, also known as a Brushed Nickel Reverse Bevel Hinge.
  • Made for 30 degree "Reverse Bevel" doors.
  • Self-closing hinge.
  • Made from steel base material.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8".
  • Oval head screws are included.

Finish

  • Satin Nickel (Brushed Nickel)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 732000
Product Name Satin Nickel Reverse Bevel, Variable Overlay ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-14T85 - 360-D26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details