HardwareSource, Inc. Hinge Pin Door Closer 504512

Description
Automatic door closer device works by removing your existing hinge pin and replacing it with the "Hinge Pin Door Closer". Easy to install. Works for most doors that are 30 lbs. or less. For doors that are more than 30 lbs. use a second hinge pin door closer on the door on the bottom hinge. Available in brass finish or satin nickel finish. Comes with wrench to adjust tension. Finishes: Brass Satin Nickel
Description
Automatic door closer device works by removing your existing hinge pin and replacing it with the "Hinge Pin Door Closer". Easy to install. Works for most doors that are 30 lbs. or less. For doors that are more than 30 lbs. use a second hinge pin door closer on the door on the bottom hinge. Available in brass finish or satin nickel finish. Comes with wrench to adjust tension. Finishes: Brass Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Hinge Pin Door Closer - 504512 - HardwareSource, Inc.
San Diego, CA, USA
Hinge Pin Door Closer
504512
Hinge Pin Door Closer 504512
Automatic door closer device works by removing your existing hinge pin and replacing it with the "Hinge Pin Door Closer". Easy to install. Works for most doors that are 30 lbs. or less. For doors that are more than 30 lbs. use a second hinge pin door closer on the door on the bottom hinge. Available in brass finish or satin nickel finish. Comes with wrench to adjust tension. Finishes: Brass Satin Nickel
  • Automatic door closer device works by removing your existing hinge pin and replacing it with the "Hinge Pin Door Closer".
  • Easy to install.
  • Works for most doors that are 30 lbs. or less. For doors that are more than 30 lbs. use a second hinge pin door closer on the door on the bottom hinge.
  • Available in brass finish or satin nickel finish.
  • Comes with wrench to adjust tension.

Finishes:

  • Brass
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504512
Product Name Hinge Pin Door Closer
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-9 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-9T - 360-C26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details