HardwareSource, Inc. Face Frame Pivot Hinge 399965

Description
For cabinets with a face frame Steel base material with plastic spring mechanism Matching wood screws are included SKU numbers 399950, 399960 and 399965 are for overlay doors These hinges are not handed If you are trying to match an existing hinge look for the style number stamped on your hinge. PLEASE NOTE: Style #4 (our SKU 399955) is no longer available. Amerock discontinued this hinge in late 2010 and all stock has been depleted. SKU 399955 was for a 3/8" partial inset door (3/4" door thickness). Style #5 (our SKU 399960) is also no longer available. This hinge was made for a 5/8" to 3/4" thick door with a 1/4" overlay. Finishes: Burnished Brass
Description
For cabinets with a face frame Steel base material with plastic spring mechanism Matching wood screws are included SKU numbers 399950, 399960 and 399965 are for overlay doors These hinges are not handed If you are trying to match an existing hinge look for the style number stamped on your hinge. PLEASE NOTE: Style #4 (our SKU 399955) is no longer available. Amerock discontinued this hinge in late 2010 and all stock has been depleted. SKU 399955 was for a 3/8" partial inset door (3/4" door thickness). Style #5 (our SKU 399960) is also no longer available. This hinge was made for a 5/8" to 3/4" thick door with a 1/4" overlay. Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
Face Frame Pivot Hinge - 399965 - HardwareSource, Inc.
San Diego, CA, USA
Face Frame Pivot Hinge
399965
Face Frame Pivot Hinge 399965
For cabinets with a face frame Steel base material with plastic spring mechanism Matching wood screws are included SKU numbers 399950, 399960 and 399965 are for overlay doors These hinges are not handed If you are trying to match an existing hinge look for the style number stamped on your hinge. PLEASE NOTE: Style #4 (our SKU 399955) is no longer available. Amerock discontinued this hinge in late 2010 and all stock has been depleted. SKU 399955 was for a 3/8" partial inset door (3/4" door thickness). Style #5 (our SKU 399960) is also no longer available. This hinge was made for a 5/8" to 3/4" thick door with a 1/4" overlay. Finishes: Burnished Brass
  • For cabinets with a face frame
  • Steel base material with plastic spring mechanism
  • Matching wood screws are included
  • SKU numbers 399950, 399960 and 399965 are for overlay doors
  • These hinges are not handed
  • If you are trying to match an existing hinge look for the style number stamped on your hinge.
  • PLEASE NOTE: Style #4 (our SKU 399955) is no longer available. Amerock discontinued this hinge in late 2010 and all stock has been depleted. SKU 399955 was for a 3/8" partial inset door (3/4" door thickness). Style #5 (our SKU 399960) is also no longer available. This hinge was made for a 5/8" to 3/4" thick door with a 1/4" overlay.

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399965
Product Name Face Frame Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-2WT - HG-JHS11-2WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details