HardwareSource, Inc. Stainless Steel 3/8" Overlay Glass Door Hinge 658000

Description
Glass door hinge for overlay doors. Stainless steel base material with an aluminum cap screw. Free swinging. Uses #4 flat head wood screws (not included but offered for purchase during checkout.) Order 3 screws per hinge. Overlay dimension is 3/8". Requires a 7mm hole drilled in the glass. Maximum door weight is 8.8 lbs per pair of hinges. For glass thicknesses of 4mm (5/32"), 5mm (3/16") and 6mm (15/64") Finishes: Stainless Steel
Description
Glass door hinge for overlay doors. Stainless steel base material with an aluminum cap screw. Free swinging. Uses #4 flat head wood screws (not included but offered for purchase during checkout.) Order 3 screws per hinge. Overlay dimension is 3/8". Requires a 7mm hole drilled in the glass. Maximum door weight is 8.8 lbs per pair of hinges. For glass thicknesses of 4mm (5/32"), 5mm (3/16") and 6mm (15/64") Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel 3/8
San Diego, CA, USA
Stainless Steel 3/8" Overlay Glass Door Hinge
658000
Stainless Steel 3/8" Overlay Glass Door Hinge 658000
Glass door hinge for overlay doors. Stainless steel base material with an aluminum cap screw. Free swinging. Uses #4 flat head wood screws (not included but offered for purchase during checkout.) Order 3 screws per hinge. Overlay dimension is 3/8". Requires a 7mm hole drilled in the glass. Maximum door weight is 8.8 lbs per pair of hinges. For glass thicknesses of 4mm (5/32"), 5mm (3/16") and 6mm (15/64") Finishes: Stainless Steel
  • Glass door hinge for overlay doors.
  • Stainless steel base material with an aluminum cap screw.
  • Free swinging.
  • Uses #4 flat head wood screws (not included but offered for purchase during checkout.) Order 3 screws per hinge.
  • Overlay dimension is 3/8".
  • Requires a 7mm hole drilled in the glass.
  • Maximum door weight is 8.8 lbs per pair of hinges.
  • For glass thicknesses of 4mm (5/32"), 5mm (3/16") and 6mm (15/64")

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658000
Product Name Stainless Steel 3/8" Overlay Glass Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4481497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
GLASS DOOR HINGE W/ CATCH - GH-456C/SN - GH-456C/SN - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details