HardwareSource, Inc. Plain Steel Without Holes, Heavy Duty 3/8" Hi.. 596222

Description
Plain Steel Without Holes, Heavy Duty 3/8" Hinge Pin Plain steel base material, not plated. Knuckle length is 2". Hinge pin diameter is 3/8". Economical for use where a strong hinge is needed and corrosion will not be a problem. PLEASE NOTE! If you would like your piano hinge cut to a specific size, let us know in the comment box when you check out. You can save the "UPS oversize charge" by having your hinge cut to a size below 52". If we cut your piano hinge, we will ship all pieces. The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). PLEASE NOTE: PIANO HINGE 52" OR LONGER IS CONSIDERED OVERSIZE BY UPS. AN ADDITIONAL $8.95 CHARGE WILL BE ADDED TO ANY PIANO HINGE WHICH IS SHIPPED 52" OR LONGER.YOU WILL ONLY BE CHARGED ONE $8.95 CHARGE PER ORDER. Cut piano hinge may not be returned.
Description
Plain Steel Without Holes, Heavy Duty 3/8" Hinge Pin Plain steel base material, not plated. Knuckle length is 2". Hinge pin diameter is 3/8". Economical for use where a strong hinge is needed and corrosion will not be a problem. PLEASE NOTE! If you would like your piano hinge cut to a specific size, let us know in the comment box when you check out. You can save the "UPS oversize charge" by having your hinge cut to a size below 52". If we cut your piano hinge, we will ship all pieces. The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). PLEASE NOTE: PIANO HINGE 52" OR LONGER IS CONSIDERED OVERSIZE BY UPS. AN ADDITIONAL $8.95 CHARGE WILL BE ADDED TO ANY PIANO HINGE WHICH IS SHIPPED 52" OR LONGER.YOU WILL ONLY BE CHARGED ONE $8.95 CHARGE PER ORDER. Cut piano hinge may not be returned.

Suppliers

Company
Product
Description
Supplier Links
Plain Steel Without Holes, Heavy Duty 3/8
San Diego, CA, USA
Plain Steel Without Holes, Heavy Duty 3/8" Hi..
596222
Plain Steel Without Holes, Heavy Duty 3/8" Hi.. 596222
Plain Steel Without Holes, Heavy Duty 3/8" Hinge Pin Plain steel base material, not plated. Knuckle length is 2". Hinge pin diameter is 3/8". Economical for use where a strong hinge is needed and corrosion will not be a problem. PLEASE NOTE! If you would like your piano hinge cut to a specific size, let us know in the comment box when you check out. You can save the "UPS oversize charge" by having your hinge cut to a size below 52". If we cut your piano hinge, we will ship all pieces. The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). PLEASE NOTE: PIANO HINGE 52" OR LONGER IS CONSIDERED OVERSIZE BY UPS. AN ADDITIONAL $8.95 CHARGE WILL BE ADDED TO ANY PIANO HINGE WHICH IS SHIPPED 52" OR LONGER.YOU WILL ONLY BE CHARGED ONE $8.95 CHARGE PER ORDER. Cut piano hinge may not be returned.

Plain Steel Without Holes, Heavy Duty 3/8" Hinge Pin

  • Plain steel base material, not plated.
  • Knuckle length is 2".
  • Hinge pin diameter is 3/8".
  • Economical for use where a strong hinge is needed and corrosion will not be a problem.
  • PLEASE NOTE! If you would like your piano hinge cut to a specific size, let us know in the comment box when you check out. You can save the "UPS oversize charge" by having your hinge cut to a size below 52". If we cut your piano hinge, we will ship all pieces. The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge).
  • PLEASE NOTE: PIANO HINGE 52" OR LONGER IS CONSIDERED OVERSIZE BY UPS. AN ADDITIONAL $8.95 CHARGE WILL BE ADDED TO ANY PIANO HINGE WHICH IS SHIPPED 52" OR LONGER.YOU WILL ONLY BE CHARGED ONE $8.95 CHARGE PER ORDER.
  • Cut piano hinge may not be returned.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 596222
Product Name Plain Steel Without Holes, Heavy Duty 3/8" Hi..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
HIGH DURABILITY SPRING HINGE - HG-SHL60 - HG-SHL60 - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details