HardwareSource, Inc. Tandem Plus Drawer Slides by Blum 701004

Description
Blum's Tandem Plus Blumotion full extension drawer slides. These drawer runners combine the smooth running action of Blum's Tandem drawer slides with the silent close of Blumotion. The Blumotion mechanism takes control of the drawer and brings it to a soft, quiet close every time. Top of the line concealed drawer runner mounts discreetly beneath the drawer. Perfect for high-end cabinetry. Load capacity 75 lbs. dynamic, 100 lbs. static. For drawers up to 5/8" material thickness Components For each drawer you are installing, order one pair of drawer runners, one Left Hand Locking Device, one Right Hand Locking Device and two Rear Mounting Brackets (Rear Mounting Brackets are not necessary for panel cabinet installation). To view components, click on link below. Screws For face frame installation, you need 4 each #7 x 5/8" Flat Head Screws per runner pair For panel cabinet installation, you need 10 each #7 x 5/8" Flat Head Screws per runner pair For each locking device used, you need 2 each #6 x 1/2" pan head screws For each rear mounting bracket used, you need 2 each #6 x 1/2" pan head screws Screws are offered for purchase during checkout. Please note when comparing prices, that these are Blum's Tandem Plus drawer slides, they include Blum's Blumotion soft close feature. Tandem Plus slides are quite a bit more expensive than plain Tandem Slides. Tandem Slides do not include Blumotion.
Description
Blum's Tandem Plus Blumotion full extension drawer slides. These drawer runners combine the smooth running action of Blum's Tandem drawer slides with the silent close of Blumotion. The Blumotion mechanism takes control of the drawer and brings it to a soft, quiet close every time. Top of the line concealed drawer runner mounts discreetly beneath the drawer. Perfect for high-end cabinetry. Load capacity 75 lbs. dynamic, 100 lbs. static. For drawers up to 5/8" material thickness Components For each drawer you are installing, order one pair of drawer runners, one Left Hand Locking Device, one Right Hand Locking Device and two Rear Mounting Brackets (Rear Mounting Brackets are not necessary for panel cabinet installation). To view components, click on link below. Screws For face frame installation, you need 4 each #7 x 5/8" Flat Head Screws per runner pair For panel cabinet installation, you need 10 each #7 x 5/8" Flat Head Screws per runner pair For each locking device used, you need 2 each #6 x 1/2" pan head screws For each rear mounting bracket used, you need 2 each #6 x 1/2" pan head screws Screws are offered for purchase during checkout. Please note when comparing prices, that these are Blum's Tandem Plus drawer slides, they include Blum's Blumotion soft close feature. Tandem Plus slides are quite a bit more expensive than plain Tandem Slides. Tandem Slides do not include Blumotion.

Suppliers

Company
Product
Description
Supplier Links
Tandem Plus Drawer Slides by Blum - 701004 - HardwareSource, Inc.
San Diego, CA, USA
Tandem Plus Drawer Slides by Blum
701004
Tandem Plus Drawer Slides by Blum 701004
Blum's Tandem Plus Blumotion full extension drawer slides. These drawer runners combine the smooth running action of Blum's Tandem drawer slides with the silent close of Blumotion. The Blumotion mechanism takes control of the drawer and brings it to a soft, quiet close every time. Top of the line concealed drawer runner mounts discreetly beneath the drawer. Perfect for high-end cabinetry. Load capacity 75 lbs. dynamic, 100 lbs. static. For drawers up to 5/8" material thickness Components For each drawer you are installing, order one pair of drawer runners, one Left Hand Locking Device, one Right Hand Locking Device and two Rear Mounting Brackets (Rear Mounting Brackets are not necessary for panel cabinet installation). To view components, click on link below. Screws For face frame installation, you need 4 each #7 x 5/8" Flat Head Screws per runner pair For panel cabinet installation, you need 10 each #7 x 5/8" Flat Head Screws per runner pair For each locking device used, you need 2 each #6 x 1/2" pan head screws For each rear mounting bracket used, you need 2 each #6 x 1/2" pan head screws Screws are offered for purchase during checkout. Please note when comparing prices, that these are Blum's Tandem Plus drawer slides, they include Blum's Blumotion soft close feature. Tandem Plus slides are quite a bit more expensive than plain Tandem Slides. Tandem Slides do not include Blumotion.
  • Blum's Tandem Plus Blumotion full extension drawer slides.
  • These drawer runners combine the smooth running action of Blum's Tandem drawer slides with the silent close of Blumotion.
  • The Blumotion mechanism takes control of the drawer and brings it to a soft, quiet close every time.
  • Top of the line concealed drawer runner mounts discreetly beneath the drawer. Perfect for high-end cabinetry.
  • Load capacity 75 lbs. dynamic, 100 lbs. static.
  • For drawers up to 5/8" material thickness
    • Components
      • For each drawer you are installing, order one pair of drawer runners, one Left Hand Locking Device, one Right Hand Locking Device and two Rear Mounting Brackets (Rear Mounting Brackets are not necessary for panel cabinet installation).
      • To view components, click on link below.
    • Screws
      • For face frame installation, you need 4 each #7 x 5/8" Flat Head Screws per runner pair
      • For panel cabinet installation, you need 10 each #7 x 5/8" Flat Head Screws per runner pair
      • For each locking device used, you need 2 each #6 x 1/2" pan head screws
      • For each rear mounting bracket used, you need 2 each #6 x 1/2" pan head screws
      • Screws are offered for purchase during checkout.
  • Please note when comparing prices, that these are Blum's Tandem Plus drawer slides, they include Blum's Blumotion soft close feature. Tandem Plus slides are quite a bit more expensive than plain Tandem Slides. Tandem Slides do not include Blumotion.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 701004
Product Name Tandem Plus Drawer Slides by Blum
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 16in.lb Torque, Aluminum Alloy, Black - AH-2E-2016A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE - HG-JH14-50 - HG-JH14-50 - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Hole Type Round
Number of Holes 4
View Details