HardwareSource, Inc. Black Twisted Bar Pull 708044

Description
Decorative gate or door pull with diamond style mounting plates and twisted bar grip. Pull measures 9-1/2" from top to bottom including mounting plates. Mounting plates measure 1-1/2" wide by 2" tall. Handle projection is 2-3/4". Diameter of twisted bar is 3/4". Made from steel base material. Wood screws are included. Finishes: Flat Black Powder Coated
Description
Decorative gate or door pull with diamond style mounting plates and twisted bar grip. Pull measures 9-1/2" from top to bottom including mounting plates. Mounting plates measure 1-1/2" wide by 2" tall. Handle projection is 2-3/4". Diameter of twisted bar is 3/4". Made from steel base material. Wood screws are included. Finishes: Flat Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
Black Twisted Bar Pull - 708044 - HardwareSource, Inc.
San Diego, CA, USA
Black Twisted Bar Pull
708044
Black Twisted Bar Pull 708044
Decorative gate or door pull with diamond style mounting plates and twisted bar grip. Pull measures 9-1/2" from top to bottom including mounting plates. Mounting plates measure 1-1/2" wide by 2" tall. Handle projection is 2-3/4". Diameter of twisted bar is 3/4". Made from steel base material. Wood screws are included. Finishes: Flat Black Powder Coated
  • Decorative gate or door pull with diamond style mounting plates and twisted bar grip.
  • Pull measures 9-1/2" from top to bottom including mounting plates.
  • Mounting plates measure 1-1/2" wide by 2" tall.
  • Handle projection is 2-3/4".
  • Diameter of twisted bar is 3/4".
  • Made from steel base material. Wood screws are included.

Finishes:

  • Flat Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708044
Product Name Black Twisted Bar Pull
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4079729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-6048-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-16T - H360-C26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details