HardwareSource, Inc. Gate Latch, Rim Type, Heart Style 778520

Description
Thumb latch matches our heart strap hinges and dummy straps. Made from malleable iron. Size is 11" tall and approx. 2-3/4" wide. Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised). Front side handle is shown in photo to left. Available in two models. SKU 778520 fits gate thicknesses up to 3". SKU 778013 fits gate thicknesses from 3" to 4". Reversible for left or right hand opening gates. Handle works for in-swinging gates only. Strike bar on back side of gate measures 6". If you have double doors and need a non-working dummy to match this handle, our SKU 778015 is an exact match. It is offered for purchase during checkout. Finishes: Black Iron
Description
Thumb latch matches our heart strap hinges and dummy straps. Made from malleable iron. Size is 11" tall and approx. 2-3/4" wide. Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised). Front side handle is shown in photo to left. Available in two models. SKU 778520 fits gate thicknesses up to 3". SKU 778013 fits gate thicknesses from 3" to 4". Reversible for left or right hand opening gates. Handle works for in-swinging gates only. Strike bar on back side of gate measures 6". If you have double doors and need a non-working dummy to match this handle, our SKU 778015 is an exact match. It is offered for purchase during checkout. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Rim Type, Heart Style - 778520 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Rim Type, Heart Style
778520
Gate Latch, Rim Type, Heart Style 778520
Thumb latch matches our heart strap hinges and dummy straps. Made from malleable iron. Size is 11" tall and approx. 2-3/4" wide. Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised). Front side handle is shown in photo to left. Available in two models. SKU 778520 fits gate thicknesses up to 3". SKU 778013 fits gate thicknesses from 3" to 4". Reversible for left or right hand opening gates. Handle works for in-swinging gates only. Strike bar on back side of gate measures 6". If you have double doors and need a non-working dummy to match this handle, our SKU 778015 is an exact match. It is offered for purchase during checkout. Finishes: Black Iron
  • Thumb latch matches our heart strap hinges and dummy straps. Made from malleable iron.
  • Size is 11" tall and approx. 2-3/4" wide.
  • Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised).
  • Front side handle is shown in photo to left.
  • Available in two models. SKU 778520 fits gate thicknesses up to 3". SKU 778013 fits gate thicknesses from 3" to 4".
  • Reversible for left or right hand opening gates.
  • Handle works for in-swinging gates only.
  • Strike bar on back side of gate measures 6".
  • If you have double doors and need a non-working dummy to match this handle, our SKU 778015 is an exact match. It is offered for purchase during checkout.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778520
Product Name Gate Latch, Rim Type, Heart Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.88 inch (98.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 12in.lb Torque, Aluminum Alloy, Black - AH-2E-2012A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-19T85 - 360-C26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details