HardwareSource, Inc. Single Acting Spring Hinge 760029

Description
Non -template hinge, for wood doors Pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door. Large diameter barrel matches older style single acting pivot hinges Steel base material The 3" hinge comes with wood screws The 6" and 7" size come with machine screws The "Size" dimension is the height of the plate that mounts on the door and jamb The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges. The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges. The 7" hinge maximum door weight is 130lbs using 2 hinges and 175lbs using 3 hinges. Finishes: 601 (US1B) Bright Black Japanned 600 (USP) Primed for Painting.
Description
Non -template hinge, for wood doors Pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door. Large diameter barrel matches older style single acting pivot hinges Steel base material The 3" hinge comes with wood screws The 6" and 7" size come with machine screws The "Size" dimension is the height of the plate that mounts on the door and jamb The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges. The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges. The 7" hinge maximum door weight is 130lbs using 2 hinges and 175lbs using 3 hinges. Finishes: 601 (US1B) Bright Black Japanned 600 (USP) Primed for Painting.

Suppliers

Company
Product
Description
Supplier Links
Single Acting Spring Hinge - 760029 - HardwareSource, Inc.
San Diego, CA, USA
Single Acting Spring Hinge
760029
Single Acting Spring Hinge 760029
Non -template hinge, for wood doors Pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door. Large diameter barrel matches older style single acting pivot hinges Steel base material The 3" hinge comes with wood screws The 6" and 7" size come with machine screws The "Size" dimension is the height of the plate that mounts on the door and jamb The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges. The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges. The 7" hinge maximum door weight is 130lbs using 2 hinges and 175lbs using 3 hinges. Finishes: 601 (US1B) Bright Black Japanned 600 (USP) Primed for Painting.
  • Non -template hinge, for wood doors
  • Pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door.
  • Large diameter barrel matches older style single acting pivot hinges
  • Steel base material
  • The 3" hinge comes with wood screws
  • The 6" and 7" size come with machine screws
  • The "Size" dimension is the height of the plate that mounts on the door and jamb
  • The 3" hinge maximum door weight is 45lbs using 2 hinges and 65lbs using 3 hinges.
  • The 6" hinge maximum door weight is 125lbs using 2 hinges and 155lbs using 3 hinges.
  • The 7" hinge maximum door weight is 130lbs using 2 hinges and 175lbs using 3 hinges.

Finishes:

  • 601 (US1B) Bright Black Japanned
  • 600 (USP) Primed for Painting.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760029
Product Name Single Acting Spring Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 1.18 inch (30 mm)
Length 2.13 inch (54 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-200-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
GLASS DOOR HINGE W/ CATCH - GH-456C/CR - GH-456C/CR - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details