HardwareSource, Inc. Stainless Steel Hinge, 3 Knuckle, Type 316 658404

Description
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. Three knuckle construction. This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. All hinges use flat head screws. The screw size is listed below. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
Description
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. Three knuckle construction. This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. All hinges use flat head screws. The screw size is listed below. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hinge, 3 Knuckle, Type 316 - 658404 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Hinge, 3 Knuckle, Type 316
658404
Stainless Steel Hinge, 3 Knuckle, Type 316 658404
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. Three knuckle construction. This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. All hinges use flat head screws. The screw size is listed below. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
  • Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel.
  • Three knuckle construction.
  • This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge.
  • All hinges use flat head screws. The screw size is listed below. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658404
Product Name Stainless Steel Hinge, 3 Knuckle, Type 316
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2-P - bisco industries
Specs
Hinge Type Concealed
View Details
COMBINATION HINGE - HG-VH8-D3/BL - HG-VH8-D3/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details