HardwareSource, Inc. Small Decorative 1-1/4 Inch Box Hinge 504017

Description
small decorative box hinge hinge measures 1-1/4" tall by 1-1/8" wide (open) made from light gauge solid brass material (approximately .020" thick) uses solid brass escutcheon pins (included) Hinge is made in the U.S.A. Finish is a light antique brass finish
Description
small decorative box hinge hinge measures 1-1/4" tall by 1-1/8" wide (open) made from light gauge solid brass material (approximately .020" thick) uses solid brass escutcheon pins (included) Hinge is made in the U.S.A. Finish is a light antique brass finish

Suppliers

Company
Product
Description
Supplier Links
Small Decorative 1-1/4 Inch Box Hinge - 504017 - HardwareSource, Inc.
San Diego, CA, USA
Small Decorative 1-1/4 Inch Box Hinge
504017
Small Decorative 1-1/4 Inch Box Hinge 504017
small decorative box hinge hinge measures 1-1/4" tall by 1-1/8" wide (open) made from light gauge solid brass material (approximately .020" thick) uses solid brass escutcheon pins (included) Hinge is made in the U.S.A. Finish is a light antique brass finish
  • small decorative box hinge
  • hinge measures 1-1/4" tall by 1-1/8" wide (open)
  • made from light gauge solid brass material (approximately .020" thick)
  • uses solid brass escutcheon pins (included)
  • Hinge is made in the U.S.A.
  • Finish is a light antique brass finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504017
Product Name Small Decorative 1-1/4 Inch Box Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Powder Coat, Black - 96-DHLOM-6048-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
ANGLE-ADJUSTABLE DETENT HINGE (BLACK) - HG-CHJ70BL - HG-CHJ70BL - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish Black
View Details