HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay, Self.. 408303

Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Polished Brass This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust. Self-closing hinge Solid brass base material Oval head wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Polished Brass
Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Polished Brass This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust. Self-closing hinge Solid brass base material Oval head wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay, Self.. - 408303 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay, Self..
408303
Semi-Concealed Hinges, Variable Overlay, Self.. 408303
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Polished Brass This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust. Self-closing hinge Solid brass base material Oval head wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Polished Brass

Semi-Concealed Hinges, Variable Overlay, Self-Closing, Polished Brass

  • This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust.
  • Self-closing hinge
  • Solid brass base material
  • Oval head wood screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 408303
Product Name Semi-Concealed Hinges, Variable Overlay, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.07 inch (78 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 3.4 N-m , Reverse Torque 2.0 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE - HG-JHWG50 - HG-JHWG50 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 4
View Details