HardwareSource, Inc. 1/2" Overlay Hinge, White, Self-closing 814016

Description
Partial wrap around hinge. Partial wrap around hinges may be substituted for full wrap hinges. Steel base material. Matching wood screws are included. Joint length measures 1-3/4". Joint length is distance along hinge pin. Overall height of hinge measures 2-3/4". Finishes: White
Description
Partial wrap around hinge. Partial wrap around hinges may be substituted for full wrap hinges. Steel base material. Matching wood screws are included. Joint length measures 1-3/4". Joint length is distance along hinge pin. Overall height of hinge measures 2-3/4". Finishes: White

Suppliers

Company
Product
Description
Supplier Links
1/2
San Diego, CA, USA
1/2" Overlay Hinge, White, Self-closing
814016
1/2" Overlay Hinge, White, Self-closing 814016
Partial wrap around hinge. Partial wrap around hinges may be substituted for full wrap hinges. Steel base material. Matching wood screws are included. Joint length measures 1-3/4". Joint length is distance along hinge pin. Overall height of hinge measures 2-3/4". Finishes: White
  • Partial wrap around hinge.
  • Partial wrap around hinges may be substituted for full wrap hinges.
  • Steel base material.
  • Matching wood screws are included.
  • Joint length measures 1-3/4". Joint length is distance along hinge pin.
  • Overall height of hinge measures 2-3/4".

Finishes:

  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814016
Product Name 1/2" Overlay Hinge, White, Self-closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13WL - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE (W/BUSHING) - D-S-102A - D-S-102A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details