HardwareSource, Inc. Shutter Hinge, Swing Clear 778066

Description
Hinge is made with a curved offset to throw the shutter clear of the window when shutter is opened hinge is reversible for installation on right or left side of window this hinge is made for shutters that are 1 inch or thicker. loose pin made of steel base material screws are included Finishes: Black wrought iron finish
Description
Hinge is made with a curved offset to throw the shutter clear of the window when shutter is opened hinge is reversible for installation on right or left side of window this hinge is made for shutters that are 1 inch or thicker. loose pin made of steel base material screws are included Finishes: Black wrought iron finish

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, Swing Clear - 778066 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinge, Swing Clear
778066
Shutter Hinge, Swing Clear 778066
Hinge is made with a curved offset to throw the shutter clear of the window when shutter is opened hinge is reversible for installation on right or left side of window this hinge is made for shutters that are 1 inch or thicker. loose pin made of steel base material screws are included Finishes: Black wrought iron finish
  • Hinge is made with a curved offset to throw the shutter clear of the window when shutter is opened
  • hinge is reversible for installation on right or left side of window
  • this hinge is made for shutters that are 1 inch or thicker.
  • loose pin
  • made of steel base material
  • screws are included

Finishes:

  • Black wrought iron finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778066
Product Name Shutter Hinge, Swing Clear
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-255 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR4020 - AS-HG-AL-NR4020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details