HardwareSource, Inc. 8" Heavy Duty Black Spring Tee Hinge 746100

Description
Black decorative heavy duty spring tee hinge for gates. Horizontal strap measures approximately 2" wide by 8" long. Vertical strap measures approximately 1-3/8" by 7-3/8" tall. Hinge is sold by the pair which is normally what you need to hang one gate. Both hinges in the pair are spring loaded and the spring tension is adjustable. Steel base material and matching hex head lag screws are included. Finishes: Black coated
Description
Black decorative heavy duty spring tee hinge for gates. Horizontal strap measures approximately 2" wide by 8" long. Vertical strap measures approximately 1-3/8" by 7-3/8" tall. Hinge is sold by the pair which is normally what you need to hang one gate. Both hinges in the pair are spring loaded and the spring tension is adjustable. Steel base material and matching hex head lag screws are included. Finishes: Black coated

Suppliers

Company
Product
Description
Supplier Links
8
San Diego, CA, USA
8" Heavy Duty Black Spring Tee Hinge
746100
8" Heavy Duty Black Spring Tee Hinge 746100
Black decorative heavy duty spring tee hinge for gates. Horizontal strap measures approximately 2" wide by 8" long. Vertical strap measures approximately 1-3/8" by 7-3/8" tall. Hinge is sold by the pair which is normally what you need to hang one gate. Both hinges in the pair are spring loaded and the spring tension is adjustable. Steel base material and matching hex head lag screws are included. Finishes: Black coated
  • Black decorative heavy duty spring tee hinge for gates.
  • Horizontal strap measures approximately 2" wide by 8" long.
  • Vertical strap measures approximately 1-3/8" by 7-3/8" tall.
  • Hinge is sold by the pair which is normally what you need to hang one gate.
  • Both hinges in the pair are spring loaded and the spring tension is adjustable.
  • Steel base material and matching hex head lag screws are included.

Finishes:

  • Black coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 746100
Product Name 8" Heavy Duty Black Spring Tee Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
304 STAINLESS STEEL Concealed Hinge - HGS3D-S160SH - HGS3D-S160SH - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details