HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay 399048

Description
non-self closing steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique English
Description
non-self closing steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique English

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay - 399048 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay
399048
Semi-Concealed Hinges, Variable Overlay 399048
non-self closing steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique English
  • non-self closing
  • steel base material
  • 5-knuckle design
  • wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Antique English
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399048
Product Name Semi-Concealed Hinges, Variable Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-4 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details