HardwareSource, Inc. Desk Butt Hinges - Solid Brass 504260

Description
Butt hinge has a polished brass finish. Clear coated for a lasting finish. Solid brass base material. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Wood screws are included. This hinge is sold by the pair. There are two complete hinges per pair. Finishes: Polished brass
Description
Butt hinge has a polished brass finish. Clear coated for a lasting finish. Solid brass base material. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Wood screws are included. This hinge is sold by the pair. There are two complete hinges per pair. Finishes: Polished brass

Suppliers

Company
Product
Description
Supplier Links
Desk Butt Hinges - Solid Brass - 504260 - HardwareSource, Inc.
San Diego, CA, USA
Desk Butt Hinges - Solid Brass
504260
Desk Butt Hinges - Solid Brass 504260
Butt hinge has a polished brass finish. Clear coated for a lasting finish. Solid brass base material. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Wood screws are included. This hinge is sold by the pair. There are two complete hinges per pair. Finishes: Polished brass
  • Butt hinge has a polished brass finish.
  • Clear coated for a lasting finish.
  • Solid brass base material.
  • "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin.
  • Wood screws are included.
  • This hinge is sold by the pair. There are two complete hinges per pair.

Finishes:

  • Polished brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504260
Product Name Desk Butt Hinges - Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4366859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 0.3N⋅m Torque, Stainless Steel, Bright - AH-2E-1204A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
STAINLESS STEEL TORQUE HINGE - HG-ITS35 - HG-ITS35 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details