HardwareSource, Inc. 1-1/2" x 2-3/8" Desk Hinge 726434

Description
High quality American made product Hinge measures 1-1/2" high (hinge pin length) by 2-3/8" wide by 3/32" thick Solid Brass base material Matching flat head wood screws are included Finishes: Antique Brass
Description
High quality American made product Hinge measures 1-1/2" high (hinge pin length) by 2-3/8" wide by 3/32" thick Solid Brass base material Matching flat head wood screws are included Finishes: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
1-1/2
San Diego, CA, USA
1-1/2" x 2-3/8" Desk Hinge
726434
1-1/2" x 2-3/8" Desk Hinge 726434
High quality American made product Hinge measures 1-1/2" high (hinge pin length) by 2-3/8" wide by 3/32" thick Solid Brass base material Matching flat head wood screws are included Finishes: Antique Brass
  • High quality American made product
  • Hinge measures 1-1/2" high (hinge pin length) by 2-3/8" wide by 3/32" thick
  • Solid Brass base material
  • Matching flat head wood screws are included

Finishes:

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 726434
Product Name 1-1/2" x 2-3/8" Desk Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 4 N-m , Reverse Torque 5.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE - HG-JHM16-34 - HG-JHM16-34 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details