HardwareSource, Inc. Bench Seat Hinge, Extra Heavy Duty 796653

Description
Folding bench seat hinge is extra heavy duty. A pair of these bench seat hinges will hold up to 1100 lbs. May also be used as a folding shelf support. When not in use the seat or shelf folds up against the wall. In the up position the seat or shelf is held in place by gravity. If a more secure hold fast is needed, it will be necessary to add something such as a chain or other more positive holding device. Wall mounting plate measures 8" tall by approximately 3.5". Plate is slightly over 1/4" thick. Fold down arm projects out from wall 15". Fold down arm is made from U-shaped steel and measures 1.5" x 1.5" Wall mount uses 4 each 3/8" diameter fasteners (not included). Arm uses 4 each 1/4" diameter fasteners (not included). Because of the large load capacity of this device, it is important to use a proper method of attachment to your wall. Different wall types will use different attachment methods. Be sure to seek advice from a professional if you are not knowledgable in this area. This product is sold by the "EACH". You will normally need to order 2 each for each bench seat or shelf you are hanging. Finishes: Heavy Zinc Chromate Plating
Description
Folding bench seat hinge is extra heavy duty. A pair of these bench seat hinges will hold up to 1100 lbs. May also be used as a folding shelf support. When not in use the seat or shelf folds up against the wall. In the up position the seat or shelf is held in place by gravity. If a more secure hold fast is needed, it will be necessary to add something such as a chain or other more positive holding device. Wall mounting plate measures 8" tall by approximately 3.5". Plate is slightly over 1/4" thick. Fold down arm projects out from wall 15". Fold down arm is made from U-shaped steel and measures 1.5" x 1.5" Wall mount uses 4 each 3/8" diameter fasteners (not included). Arm uses 4 each 1/4" diameter fasteners (not included). Because of the large load capacity of this device, it is important to use a proper method of attachment to your wall. Different wall types will use different attachment methods. Be sure to seek advice from a professional if you are not knowledgable in this area. This product is sold by the "EACH". You will normally need to order 2 each for each bench seat or shelf you are hanging. Finishes: Heavy Zinc Chromate Plating

Suppliers

Company
Product
Description
Supplier Links
Bench Seat Hinge, Extra Heavy Duty - 796653 - HardwareSource, Inc.
San Diego, CA, USA
Bench Seat Hinge, Extra Heavy Duty
796653
Bench Seat Hinge, Extra Heavy Duty 796653
Folding bench seat hinge is extra heavy duty. A pair of these bench seat hinges will hold up to 1100 lbs. May also be used as a folding shelf support. When not in use the seat or shelf folds up against the wall. In the up position the seat or shelf is held in place by gravity. If a more secure hold fast is needed, it will be necessary to add something such as a chain or other more positive holding device. Wall mounting plate measures 8" tall by approximately 3.5". Plate is slightly over 1/4" thick. Fold down arm projects out from wall 15". Fold down arm is made from U-shaped steel and measures 1.5" x 1.5" Wall mount uses 4 each 3/8" diameter fasteners (not included). Arm uses 4 each 1/4" diameter fasteners (not included). Because of the large load capacity of this device, it is important to use a proper method of attachment to your wall. Different wall types will use different attachment methods. Be sure to seek advice from a professional if you are not knowledgable in this area. This product is sold by the "EACH". You will normally need to order 2 each for each bench seat or shelf you are hanging. Finishes: Heavy Zinc Chromate Plating
  • Folding bench seat hinge is extra heavy duty.
  • A pair of these bench seat hinges will hold up to 1100 lbs.
  • May also be used as a folding shelf support.
  • When not in use the seat or shelf folds up against the wall. In the up position the seat or shelf is held in place by gravity. If a more secure hold fast is needed, it will be necessary to add something such as a chain or other more positive holding device.
  • Wall mounting plate measures 8" tall by approximately 3.5". Plate is slightly over 1/4" thick.
  • Fold down arm projects out from wall 15".
  • Fold down arm is made from U-shaped steel and measures 1.5" x 1.5"
  • Wall mount uses 4 each 3/8" diameter fasteners (not included). Arm uses 4 each 1/4" diameter fasteners (not included).
  • Because of the large load capacity of this device, it is important to use a proper method of attachment to your wall. Different wall types will use different attachment methods. Be sure to seek advice from a professional if you are not knowledgable in this area.
  • This product is sold by the "EACH". You will normally need to order 2 each for each bench seat or shelf you are hanging.

Finishes:

  • Heavy Zinc Chromate Plating
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796653
Product Name Bench Seat Hinge, Extra Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-441-11 - bisco industries
Specs
Hinge Type Concealed
View Details
QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details