HardwareSource, Inc. 3 Inch "HL" Style Hinge, 3/8" Offset, Smooth .. 778244

Description
3 Inch "HL" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by 3-1/4" wide. Joint length is 1-5/8". Hinge is for cabinets with a 3/8" offset door. Matching square head screws are included. Steel base material. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Satin Nickel Flat Black
Description
3 Inch "HL" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by 3-1/4" wide. Joint length is 1-5/8". Hinge is for cabinets with a 3/8" offset door. Matching square head screws are included. Steel base material. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Satin Nickel Flat Black

Suppliers

Company
Product
Description
Supplier Links
3 Inch
San Diego, CA, USA
3 Inch "HL" Style Hinge, 3/8" Offset, Smooth ..
778244
3 Inch "HL" Style Hinge, 3/8" Offset, Smooth .. 778244
3 Inch "HL" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by 3-1/4" wide. Joint length is 1-5/8". Hinge is for cabinets with a 3/8" offset door. Matching square head screws are included. Steel base material. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Satin Nickel Flat Black

3 Inch "HL" Style Hinge, 3/8" Offset, Smooth Finish

  • Available in Satin Nickel and Flat Black finish
  • High quality American made product.
  • Smooth finish.
  • Hinge measures approximately 3" tall by 3-1/4" wide.
  • Joint length is 1-5/8".
  • Hinge is for cabinets with a 3/8" offset door.
  • Matching square head screws are included.
  • Steel base material.
  • These hinges are sold as a pair which includes a top hinge and a bottom hinge.

Finishes:

  • Satin Nickel
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778244
Product Name 3 Inch "HL" Style Hinge, 3/8" Offset, Smooth ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CLEAN ROOM HINGE - HG-CV65NL - HG-CV65NL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details