HardwareSource, Inc. Reversible Flap Stay 658005

Description
Drop stay gently lowers and holds drop down desk surfaces and flaps. Reversible, can be installed on left or right hand side. Length is approximately 9". For detailed dimensions, click on link below. This product is meant to be used with separate hinges. Click on the link below to see what flap sizes this product will support. Screws are included. Finishes: Nickel plated steel, black plastic
Description
Drop stay gently lowers and holds drop down desk surfaces and flaps. Reversible, can be installed on left or right hand side. Length is approximately 9". For detailed dimensions, click on link below. This product is meant to be used with separate hinges. Click on the link below to see what flap sizes this product will support. Screws are included. Finishes: Nickel plated steel, black plastic

Suppliers

Company
Product
Description
Supplier Links
Reversible Flap Stay - 658005 - HardwareSource, Inc.
San Diego, CA, USA
Reversible Flap Stay
658005
Reversible Flap Stay 658005
Drop stay gently lowers and holds drop down desk surfaces and flaps. Reversible, can be installed on left or right hand side. Length is approximately 9". For detailed dimensions, click on link below. This product is meant to be used with separate hinges. Click on the link below to see what flap sizes this product will support. Screws are included. Finishes: Nickel plated steel, black plastic
  • Drop stay gently lowers and holds drop down desk surfaces and flaps.
  • Reversible, can be installed on left or right hand side.
  • Length is approximately 9". For detailed dimensions, click on link below.
  • This product is meant to be used with separate hinges.
  • Click on the link below to see what flap sizes this product will support.
  • Screws are included.

Finishes:

  • Nickel plated steel, black plastic
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658005
Product Name Reversible Flap Stay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
Torque Hinge Cover - HG-TEC2 - HG-TEC2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Plastic; PBT,Resin
Material Finish Gray
View Details