HardwareSource, Inc. Gate Deadbolt 805702

Description
Deadbolt for gate installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/8" to 1-3/4" Both locks use the common Schlage keyway. Available in Oil Rubbed Bronze or Flat Black finish. Oil Rubbed Bronze is shown in photo. All screws and hardware necessary for installation are included. Finishes: Oil Rubbed Bronze Flat Black
Description
Deadbolt for gate installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/8" to 1-3/4" Both locks use the common Schlage keyway. Available in Oil Rubbed Bronze or Flat Black finish. Oil Rubbed Bronze is shown in photo. All screws and hardware necessary for installation are included. Finishes: Oil Rubbed Bronze Flat Black

Suppliers

Company
Product
Description
Supplier Links
Gate Deadbolt - 805702 - HardwareSource, Inc.
San Diego, CA, USA
Gate Deadbolt
805702
Gate Deadbolt 805702
Deadbolt for gate installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/8" to 1-3/4" Both locks use the common Schlage keyway. Available in Oil Rubbed Bronze or Flat Black finish. Oil Rubbed Bronze is shown in photo. All screws and hardware necessary for installation are included. Finishes: Oil Rubbed Bronze Flat Black
  • Deadbolt for gate installs in a 2-1/8" round hole.
  • Available in Single cylinder or Double cylinder.
  • Double cylinder deadbolt is keyed on both sides
  • Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate.
  • For door thicknesses of 1-3/8" to 1-3/4"
  • Both locks use the common Schlage keyway.
  • Available in Oil Rubbed Bronze or Flat Black finish. Oil Rubbed Bronze is shown in photo.
  • All screws and hardware necessary for installation are included.

Finishes:

  • Oil Rubbed Bronze
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805702
Product Name Gate Deadbolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-BL - HG-JV65-S-BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details