HardwareSource, Inc. Ikea Hinge by Blum 652990

Description
Hinge is made by Blum and fits a piece of furniture made by Ikea with an aluminum frame and glass door. Product image shows one hinge and one mounting plate. This hinge is sold by the set. A set includes 4 hinges, 4 mounting plates, 8 hinge screws and 8 mounting plate screws and plastic anchors. Made from steel base material and nickel plated.
Description
Hinge is made by Blum and fits a piece of furniture made by Ikea with an aluminum frame and glass door. Product image shows one hinge and one mounting plate. This hinge is sold by the set. A set includes 4 hinges, 4 mounting plates, 8 hinge screws and 8 mounting plate screws and plastic anchors. Made from steel base material and nickel plated.

Suppliers

Company
Product
Description
Supplier Links
Ikea Hinge by Blum - 652990 - HardwareSource, Inc.
San Diego, CA, USA
Ikea Hinge by Blum
652990
Ikea Hinge by Blum 652990
Hinge is made by Blum and fits a piece of furniture made by Ikea with an aluminum frame and glass door. Product image shows one hinge and one mounting plate. This hinge is sold by the set. A set includes 4 hinges, 4 mounting plates, 8 hinge screws and 8 mounting plate screws and plastic anchors. Made from steel base material and nickel plated.
  • Hinge is made by Blum and fits a piece of furniture made by Ikea with an aluminum frame and glass door.
  • Product image shows one hinge and one mounting plate.
  • This hinge is sold by the set.
  • A set includes 4 hinges, 4 mounting plates, 8 hinge screws and 8 mounting plate screws and plastic anchors.
  • Made from steel base material and nickel plated.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652990
Product Name Ikea Hinge by Blum
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHIMF-5040 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
TORQUE HINGE - HG-TB30R - HG-TB30R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details