398630 -- HAMMERED BLACK KNOB, 1-1/4 INCH
HardwareSource, Inc.
Hammered Black Knob, 1-1/4 Inch
398630
Description
Knob matches our hammered black finish
1-1/4" diameter
7/8" high
Cabninet screw is included
Diecast base material
Finishes:
Hammered Black
Description
Knob matches our hammered black finish
1-1/4" diameter
7/8" high
Cabninet screw is included
Diecast base material
Finishes:
Hammered Black
Suppliers
Hammered Black Knob, 1-1/4 Inch
398630
Knob matches our hammered black finish
1-1/4" diameter
7/8" high
Cabninet screw is included
Diecast base material
Finishes:
Hammered Black
- Knob matches our hammered black finish
- 1-1/4" diameter
- 7/8" high
- Cabninet screw is included
- Diecast base material
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
398630 |
|
Product Name
|
Hammered Black Knob, 1-1/4 Inch |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
1 inch (25.4 mm)
Leaf Material
Stainless Steel
View Details