HardwareSource, Inc. Barrel Bolt, 5 Inch Stainless Steel 504630

Description
Barrel bolt is made of heavy duty solid stainless steel. Made from solid stainless steel (Type 304) Bolt measures 5.5" long by approximately 3/4" in diameter. The bolt housing and surface strike measure 6-3/8" by 2-3/4" (as shown in photo). Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. The bolt can be locked with a padlock in the locked position. A surface mounted strike plate and an edge mounted strike plate are included. Stainless steel screws are included. Finishes: Satin Stainless Steel
Description
Barrel bolt is made of heavy duty solid stainless steel. Made from solid stainless steel (Type 304) Bolt measures 5.5" long by approximately 3/4" in diameter. The bolt housing and surface strike measure 6-3/8" by 2-3/4" (as shown in photo). Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. The bolt can be locked with a padlock in the locked position. A surface mounted strike plate and an edge mounted strike plate are included. Stainless steel screws are included. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Barrel Bolt, 5 Inch Stainless Steel - 504630 - HardwareSource, Inc.
San Diego, CA, USA
Barrel Bolt, 5 Inch Stainless Steel
504630
Barrel Bolt, 5 Inch Stainless Steel 504630
Barrel bolt is made of heavy duty solid stainless steel. Made from solid stainless steel (Type 304) Bolt measures 5.5" long by approximately 3/4" in diameter. The bolt housing and surface strike measure 6-3/8" by 2-3/4" (as shown in photo). Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. The bolt can be locked with a padlock in the locked position. A surface mounted strike plate and an edge mounted strike plate are included. Stainless steel screws are included. Finishes: Satin Stainless Steel
  • Barrel bolt is made of heavy duty solid stainless steel.
  • Made from solid stainless steel (Type 304)
  • Bolt measures 5.5" long by approximately 3/4" in diameter.
  • The bolt housing and surface strike measure 6-3/8" by 2-3/4" (as shown in photo).
  • Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber.
  • The bolt can be locked with a padlock in the locked position.
  • A surface mounted strike plate and an edge mounted strike plate are included. Stainless steel screws are included.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504630
Product Name Barrel Bolt, 5 Inch Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details