HardwareSource, Inc. 12" Hammered Door Pull 708038

Description
Door pull is approximately 12" tall by 1-3/8" wide at its widest point. Made from steel that is 1/4" to 5/16" thick. Has the look of hammered or pounded wrought iron. Matching screws are included. Finishes: Flat Black
Description
Door pull is approximately 12" tall by 1-3/8" wide at its widest point. Made from steel that is 1/4" to 5/16" thick. Has the look of hammered or pounded wrought iron. Matching screws are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
12
San Diego, CA, USA
12" Hammered Door Pull
708038
12" Hammered Door Pull 708038
Door pull is approximately 12" tall by 1-3/8" wide at its widest point. Made from steel that is 1/4" to 5/16" thick. Has the look of hammered or pounded wrought iron. Matching screws are included. Finishes: Flat Black
  • Door pull is approximately 12" tall by 1-3/8" wide at its widest point.
  • Made from steel that is 1/4" to 5/16" thick.
  • Has the look of hammered or pounded wrought iron.
  • Matching screws are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708038
Product Name 12" Hammered Door Pull
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.8 N-m , Reverse Torque 1.1 N-m , Medium Size, Aluminum Alloy, Natural - E6-10-216F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BUTT HINGE - LSB-75 - LSB-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details