HardwareSource, Inc. Inset Glass Door Hinge 658002

Description
Glass door hinge for inset doors Requires a 7mm hole drilled in the glass Free swinging For glass thicknesses of 4mm (5/32"), 5mm (3/16"), and 6mm (15/64") Maximum door weight for a pair of hinges is 8.8 lbs Maximum door size is 17-3/4" wide by 27-1/2" high per pair of hinges Uses #4 flat head wood screws (not included but offered for purchase during checkout) Order 3 each screws per hinge. Made from steel base material. Finishes: Polished Chrome Polished Brass
Description
Glass door hinge for inset doors Requires a 7mm hole drilled in the glass Free swinging For glass thicknesses of 4mm (5/32"), 5mm (3/16"), and 6mm (15/64") Maximum door weight for a pair of hinges is 8.8 lbs Maximum door size is 17-3/4" wide by 27-1/2" high per pair of hinges Uses #4 flat head wood screws (not included but offered for purchase during checkout) Order 3 each screws per hinge. Made from steel base material. Finishes: Polished Chrome Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Inset Glass Door Hinge - 658002 - HardwareSource, Inc.
San Diego, CA, USA
Inset Glass Door Hinge
658002
Inset Glass Door Hinge 658002
Glass door hinge for inset doors Requires a 7mm hole drilled in the glass Free swinging For glass thicknesses of 4mm (5/32"), 5mm (3/16"), and 6mm (15/64") Maximum door weight for a pair of hinges is 8.8 lbs Maximum door size is 17-3/4" wide by 27-1/2" high per pair of hinges Uses #4 flat head wood screws (not included but offered for purchase during checkout) Order 3 each screws per hinge. Made from steel base material. Finishes: Polished Chrome Polished Brass
  • Glass door hinge for inset doors
  • Requires a 7mm hole drilled in the glass
  • Free swinging
  • For glass thicknesses of 4mm (5/32"), 5mm (3/16"), and 6mm (15/64")
  • Maximum door weight for a pair of hinges is 8.8 lbs
  • Maximum door size is 17-3/4" wide by 27-1/2" high per pair of hinges
  • Uses #4 flat head wood screws (not included but offered for purchase during checkout) Order 3 each screws per hinge.
  • Made from steel base material.

Finishes:

  • Polished Chrome
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658002
Product Name Inset Glass Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
CONCEALED TORQUE HINGE - HG-TUWA15 - HG-TUWA15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.56 inch (65.09 mm)
Hole Type Round
View Details