HardwareSource, Inc. Gate Latch, Stall Type 504140

Description
Livestock gate latch for use with right or left hand swinging or sliding doors or gates Extra strong latch is for stall doors, barns, gates and livestock enclosures. Measures approximately 7" tall by 5" wide as shown in photo Steel base material and lag screws are included Finishes: Zinc Plated
Description
Livestock gate latch for use with right or left hand swinging or sliding doors or gates Extra strong latch is for stall doors, barns, gates and livestock enclosures. Measures approximately 7" tall by 5" wide as shown in photo Steel base material and lag screws are included Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Stall Type - 504140 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Stall Type
504140
Gate Latch, Stall Type 504140
Livestock gate latch for use with right or left hand swinging or sliding doors or gates Extra strong latch is for stall doors, barns, gates and livestock enclosures. Measures approximately 7" tall by 5" wide as shown in photo Steel base material and lag screws are included Finishes: Zinc Plated
  • Livestock gate latch for use with right or left hand swinging or sliding doors or gates
  • Extra strong latch is for stall doors, barns, gates and livestock enclosures.
  • Measures approximately 7" tall by 5" wide as shown in photo
  • Steel base material and lag screws are included

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504140
Product Name Gate Latch, Stall Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Powder Coat, Black - 96-DHLOM-6048-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
DETENT HINGE - HG-MPS2-BL - HG-MPS2-BL - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details