HardwareSource, Inc. 22-3/4" Square Rod Cane Bolt 778214

Description
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with four different strikes for mounting on edge, surface, jamb or floor Throw of bolt can be varied depending on installation Matching black wood screws are included Overall length of cane bolt is 22-3/4" Mounting plates are 4" x 1-1/2" Finishes: Black Iron
Description
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with four different strikes for mounting on edge, surface, jamb or floor Throw of bolt can be varied depending on installation Matching black wood screws are included Overall length of cane bolt is 22-3/4" Mounting plates are 4" x 1-1/2" Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
22-3/4
San Diego, CA, USA
22-3/4" Square Rod Cane Bolt
778214
22-3/4" Square Rod Cane Bolt 778214
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with four different strikes for mounting on edge, surface, jamb or floor Throw of bolt can be varied depending on installation Matching black wood screws are included Overall length of cane bolt is 22-3/4" Mounting plates are 4" x 1-1/2" Finishes: Black Iron
  • Cane bolt is used to secure gates and doors in closed position
  • Matches our black iron hardware
  • Comes with four different strikes for mounting on edge, surface, jamb or floor
  • Throw of bolt can be varied depending on installation
  • Matching black wood screws are included
  • Overall length of cane bolt is 22-3/4"
  • Mounting plates are 4" x 1-1/2"

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778214
Product Name 22-3/4" Square Rod Cane Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 16in.lb Torque, Aluminum Alloy, Natural - AH-2E-2016A2-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DAMPER HINGE - HG-JHM11-2BL - HG-JHM11-2BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details