HardwareSource, Inc. 1-1/2" Beveled Cabinet Hinge 504011

Description
Hinge measures 1-1/2" high by 1-3/4" wide Edges of hinge are beveled for ornamental appearance Steel base material, wood screws are included, hinge pin is removable Two hinges will support a 20lb door, three hinges will support a 30lb door Finishes: Brass Nickel
Description
Hinge measures 1-1/2" high by 1-3/4" wide Edges of hinge are beveled for ornamental appearance Steel base material, wood screws are included, hinge pin is removable Two hinges will support a 20lb door, three hinges will support a 30lb door Finishes: Brass Nickel

Suppliers

Company
Product
Description
Supplier Links
1-1/2
San Diego, CA, USA
1-1/2" Beveled Cabinet Hinge
504011
1-1/2" Beveled Cabinet Hinge 504011
Hinge measures 1-1/2" high by 1-3/4" wide Edges of hinge are beveled for ornamental appearance Steel base material, wood screws are included, hinge pin is removable Two hinges will support a 20lb door, three hinges will support a 30lb door Finishes: Brass Nickel
  • Hinge measures 1-1/2" high by 1-3/4" wide
  • Edges of hinge are beveled for ornamental appearance
  • Steel base material, wood screws are included, hinge pin is removable
  • Two hinges will support a 20lb door, three hinges will support a 30lb door

Finishes:

  • Brass
  • Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504011
Product Name 1-1/2" Beveled Cabinet Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 1.19 inch (30.2 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
GLASS DOOR HINGE - GH-34-8CR-K - GH-34-8CR-K - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details