HardwareSource, Inc. Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mo.. 760072

Description
Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mortise Large heavy duty spring hinges. Full mortise template hinges. Hinges measure 4-1/2" high by 4-1/2" wide (in open position as shown in photo). Using 3 hinges per door they will work on a maximum door weight of 150 lbs. Hinges are not handed. They will work on both right hand and left hand doors. Made from steel base material. Easily adjusted spring tension. Click on link below for instructions. Screw hole pattern conforms to ANSI specifications for template hinges. Screw hole spacing matches Architectural grade hinge template for 4-1/2" hinges. Pivot point aligns with non-spring hinges of the same size. Hinges with a SKU number that begins with 760 are "Made in America", made in USA hinges. Screws are included. PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door. PLEASE NOTE BEFORE ORDERING, SEE THE "UNIT" COLUMN BELOW Some hinges are sold by the "Each". Each means one hinge (order 2 or 3 hinges per door). Some hinges are sold by the "Pair". A pair is 2 hinges. Hinges on this page may be ordered by the "Half Pair". To place an order for 1-1/2 pair (3 hinges), enter 1.5 in the order quantity.
Description
Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mortise Large heavy duty spring hinges. Full mortise template hinges. Hinges measure 4-1/2" high by 4-1/2" wide (in open position as shown in photo). Using 3 hinges per door they will work on a maximum door weight of 150 lbs. Hinges are not handed. They will work on both right hand and left hand doors. Made from steel base material. Easily adjusted spring tension. Click on link below for instructions. Screw hole pattern conforms to ANSI specifications for template hinges. Screw hole spacing matches Architectural grade hinge template for 4-1/2" hinges. Pivot point aligns with non-spring hinges of the same size. Hinges with a SKU number that begins with 760 are "Made in America", made in USA hinges. Screws are included. PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door. PLEASE NOTE BEFORE ORDERING, SEE THE "UNIT" COLUMN BELOW Some hinges are sold by the "Each". Each means one hinge (order 2 or 3 hinges per door). Some hinges are sold by the "Pair". A pair is 2 hinges. Hinges on this page may be ordered by the "Half Pair". To place an order for 1-1/2 pair (3 hinges), enter 1.5 in the order quantity.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mo.. - 760072 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mo..
760072
Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mo.. 760072
Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mortise Large heavy duty spring hinges. Full mortise template hinges. Hinges measure 4-1/2" high by 4-1/2" wide (in open position as shown in photo). Using 3 hinges per door they will work on a maximum door weight of 150 lbs. Hinges are not handed. They will work on both right hand and left hand doors. Made from steel base material. Easily adjusted spring tension. Click on link below for instructions. Screw hole pattern conforms to ANSI specifications for template hinges. Screw hole spacing matches Architectural grade hinge template for 4-1/2" hinges. Pivot point aligns with non-spring hinges of the same size. Hinges with a SKU number that begins with 760 are "Made in America", made in USA hinges. Screws are included. PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door. PLEASE NOTE BEFORE ORDERING, SEE THE "UNIT" COLUMN BELOW Some hinges are sold by the "Each". Each means one hinge (order 2 or 3 hinges per door). Some hinges are sold by the "Pair". A pair is 2 hinges. Hinges on this page may be ordered by the "Half Pair". To place an order for 1-1/2 pair (3 hinges), enter 1.5 in the order quantity.

Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mortise

  • Large heavy duty spring hinges. Full mortise template hinges.
  • Hinges measure 4-1/2" high by 4-1/2" wide (in open position as shown in photo).
  • Using 3 hinges per door they will work on a maximum door weight of 150 lbs.
  • Hinges are not handed. They will work on both right hand and left hand doors.
  • Made from steel base material.
  • Easily adjusted spring tension. Click on link below for instructions.
  • Screw hole pattern conforms to ANSI specifications for template hinges. Screw hole spacing matches Architectural grade hinge template for 4-1/2" hinges.
  • Pivot point aligns with non-spring hinges of the same size.
  • Hinges with a SKU number that begins with 760 are "Made in America", made in USA hinges.
  • Screws are included.

PLEASE NOTE: Any of the hinges listed below with an SKU number that starts with 760 is a U.L. listed Grade 1 hinge and may be used on a fire door. A minimum of two hinges per door is required for a fire door.

PLEASE NOTE BEFORE ORDERING, SEE THE "UNIT" COLUMN BELOW

  • Some hinges are sold by the "Each". Each means one hinge (order 2 or 3 hinges per door).
  • Some hinges are sold by the "Pair". A pair is 2 hinges. Hinges on this page may be ordered by the "Half Pair". To place an order for 1-1/2 pair (3 hinges), enter 1.5 in the order quantity.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760072
Product Name Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mo..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 1.73 inch (44 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
CLEAN ROOM HINGE - HG-CV65NL - HG-CV65NL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details