HardwareSource, Inc. Stainless Steel Butt Hinge, 3-7/8", Type 316 658406

Description
Heavy duty stainless steel butt hinge, made from Type 316 stainless steel. Type 316 stainless steel is a high grade stainless steel, also known as marine grade stainless. Hinge is produced by casting and the hinge pin is not removable. Actual measurement of hinge is 3-7/8" tall by 3-7/8" wide. The hinge thickness is 1/4". This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. Uses #14 flat head screws. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
Description
Heavy duty stainless steel butt hinge, made from Type 316 stainless steel. Type 316 stainless steel is a high grade stainless steel, also known as marine grade stainless. Hinge is produced by casting and the hinge pin is not removable. Actual measurement of hinge is 3-7/8" tall by 3-7/8" wide. The hinge thickness is 1/4". This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. Uses #14 flat head screws. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Butt Hinge, 3-7/8
San Diego, CA, USA
Stainless Steel Butt Hinge, 3-7/8", Type 316
658406
Stainless Steel Butt Hinge, 3-7/8", Type 316 658406
Heavy duty stainless steel butt hinge, made from Type 316 stainless steel. Type 316 stainless steel is a high grade stainless steel, also known as marine grade stainless. Hinge is produced by casting and the hinge pin is not removable. Actual measurement of hinge is 3-7/8" tall by 3-7/8" wide. The hinge thickness is 1/4". This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. Uses #14 flat head screws. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
  • Heavy duty stainless steel butt hinge, made from Type 316 stainless steel.
  • Type 316 stainless steel is a high grade stainless steel, also known as marine grade stainless.
  • Hinge is produced by casting and the hinge pin is not removable.
  • Actual measurement of hinge is 3-7/8" tall by 3-7/8" wide. The hinge thickness is 1/4".
  • This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge.
  • Uses #14 flat head screws. Screws are not included but are offered for purchase during checkout. Screws offered at checkout are Type 304 stainless.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658406
Product Name Stainless Steel Butt Hinge, 3-7/8", Type 316
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-3 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
LIFT OFF HINGE - KN-64R/SS - KN-64R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details