HardwareSource, Inc. Glass Door Hinge, Non-Bore Inset, Side Mount 796136

Description
Installs easily without boring through glass doors. Includes self adhesive pressure plates and screws. Screw-mounts to side of cabinet. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses of 3/16" to 1/4". Side mount plate measures 1-1/2" by 5/8" by 5/8". Glass bracket measures 1-5/8" x 3/4" tall by 1/2" thick. Made from steel base material. Uses #4 pan or round head screws (not included). Uses 4 screws per pair of hinges. PLEASE NOTE: The manufacturer of this hinge does not make or supply the wood screws for this hinge. We have searched the market for black round or pan head screws, brass round or pan head screws and chrome round or pan head screws without success. Our dilemma is that we can choose to not offer the hinge or we can choose to offer the hinge with screws that will work but are not perfect. We believe that it is best to offer the hinges, advise the consumer and let the consumer make the final choice. When you check out, you will be offered pan head stainless steel screws which will fit the hinge. If you buy the black or brass hinge and you want the screw head to match the hinge you will have to apply some sort of paint to the screw head. If you buy the chrome hinge, a stainless steel screw is only a fair match to chrome. Finishes: Chrome plated Brass plated Black
Description
Installs easily without boring through glass doors. Includes self adhesive pressure plates and screws. Screw-mounts to side of cabinet. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses of 3/16" to 1/4". Side mount plate measures 1-1/2" by 5/8" by 5/8". Glass bracket measures 1-5/8" x 3/4" tall by 1/2" thick. Made from steel base material. Uses #4 pan or round head screws (not included). Uses 4 screws per pair of hinges. PLEASE NOTE: The manufacturer of this hinge does not make or supply the wood screws for this hinge. We have searched the market for black round or pan head screws, brass round or pan head screws and chrome round or pan head screws without success. Our dilemma is that we can choose to not offer the hinge or we can choose to offer the hinge with screws that will work but are not perfect. We believe that it is best to offer the hinges, advise the consumer and let the consumer make the final choice. When you check out, you will be offered pan head stainless steel screws which will fit the hinge. If you buy the black or brass hinge and you want the screw head to match the hinge you will have to apply some sort of paint to the screw head. If you buy the chrome hinge, a stainless steel screw is only a fair match to chrome. Finishes: Chrome plated Brass plated Black

Suppliers

Company
Product
Description
Supplier Links
Glass Door Hinge, Non-Bore Inset, Side Mount - 796136 - HardwareSource, Inc.
San Diego, CA, USA
Glass Door Hinge, Non-Bore Inset, Side Mount
796136
Glass Door Hinge, Non-Bore Inset, Side Mount 796136
Installs easily without boring through glass doors. Includes self adhesive pressure plates and screws. Screw-mounts to side of cabinet. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses of 3/16" to 1/4". Side mount plate measures 1-1/2" by 5/8" by 5/8". Glass bracket measures 1-5/8" x 3/4" tall by 1/2" thick. Made from steel base material. Uses #4 pan or round head screws (not included). Uses 4 screws per pair of hinges. PLEASE NOTE: The manufacturer of this hinge does not make or supply the wood screws for this hinge. We have searched the market for black round or pan head screws, brass round or pan head screws and chrome round or pan head screws without success. Our dilemma is that we can choose to not offer the hinge or we can choose to offer the hinge with screws that will work but are not perfect. We believe that it is best to offer the hinges, advise the consumer and let the consumer make the final choice. When you check out, you will be offered pan head stainless steel screws which will fit the hinge. If you buy the black or brass hinge and you want the screw head to match the hinge you will have to apply some sort of paint to the screw head. If you buy the chrome hinge, a stainless steel screw is only a fair match to chrome. Finishes: Chrome plated Brass plated Black
  • Installs easily without boring through glass doors.
  • Includes self adhesive pressure plates and screws.
  • Screw-mounts to side of cabinet.
  • Opening angle is 110 degrees.
  • For left or right hand installations.
  • For glass thicknesses of 3/16" to 1/4".
  • Side mount plate measures 1-1/2" by 5/8" by 5/8". Glass bracket measures 1-5/8" x 3/4" tall by 1/2" thick.
  • Made from steel base material.
  • Uses #4 pan or round head screws (not included). Uses 4 screws per pair of hinges.
  • PLEASE NOTE: The manufacturer of this hinge does not make or supply the wood screws for this hinge. We have searched the market for black round or pan head screws, brass round or pan head screws and chrome round or pan head screws without success. Our dilemma is that we can choose to not offer the hinge or we can choose to offer the hinge with screws that will work but are not perfect. We believe that it is best to offer the hinges, advise the consumer and let the consumer make the final choice. When you check out, you will be offered pan head stainless steel screws which will fit the hinge. If you buy the black or brass hinge and you want the screw head to match the hinge you will have to apply some sort of paint to the screw head. If you buy the chrome hinge, a stainless steel screw is only a fair match to chrome.

Finishes:

  • Chrome plated
  • Brass plated
  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796136
Product Name Glass Door Hinge, Non-Bore Inset, Side Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-600 - LSD-30-600 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details