HardwareSource, Inc. Builders Grade Hinge, Satin Nickel, Ball Tip 805404

Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Satin Nickel
Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Builders Grade Hinge, Satin Nickel, Ball Tip - 805404 - HardwareSource, Inc.
San Diego, CA, USA
Builders Grade Hinge, Satin Nickel, Ball Tip
805404
Builders Grade Hinge, Satin Nickel, Ball Tip 805404
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Satin Nickel
  • Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip.
  • Some assembly by the customer is required.
  • The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer.
  • The new hinge pin is inserted in the hinge and the tips are screwed on by hand.
  • Steel base material.
  • Matching screws are included.
  • The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge.

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805404
Product Name Builders Grade Hinge, Satin Nickel, Ball Tip
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-1 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
LIFT-OFF HINGE (WELD-ON) - HNH-100CR - HNH-100CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details