HardwareSource, Inc. Blum Ecodrill 701000

Description
The Blum Ecodrill (M31.1000) is a jig or template for drilling the 35mm cup in the back of a cabinet door for European hinges. This drilling device is powered by an electric or cordless (18V or higher) power drill (not included). This device is used by professional cabinet makers and amateurs alike with excellent results. The device is adjustable for the cup depth and the bore distance (also known as the "tab"). It will also drill the 8mm holes if you are using dowels. If you are using wood screws it will mark the drilling location for you. Adjustable for bore distances from 2mm to 8mm and will clamp on to various door thicknesses up to 40mm. The Blum Ecodrill drills for the Blum European Hinge boring pattern (now standard among many European hinge manufacturers); 45mm between screw holes 35mm cup diamter 9.5mm from center of screw hole to center of 35mm cup Included with the Ecodrill (pre-installed) are; 35mm bit 8mm bits (2 each) for drilling the dowel holes or marking the wood screw locations Two Torx bits which fit into your electric drill and drive the drill bits on the device PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS TOOL. THIS PRODUCT IS NOT RETURNABLE FOR CREDIT OR REFUND.
Description
The Blum Ecodrill (M31.1000) is a jig or template for drilling the 35mm cup in the back of a cabinet door for European hinges. This drilling device is powered by an electric or cordless (18V or higher) power drill (not included). This device is used by professional cabinet makers and amateurs alike with excellent results. The device is adjustable for the cup depth and the bore distance (also known as the "tab"). It will also drill the 8mm holes if you are using dowels. If you are using wood screws it will mark the drilling location for you. Adjustable for bore distances from 2mm to 8mm and will clamp on to various door thicknesses up to 40mm. The Blum Ecodrill drills for the Blum European Hinge boring pattern (now standard among many European hinge manufacturers); 45mm between screw holes 35mm cup diamter 9.5mm from center of screw hole to center of 35mm cup Included with the Ecodrill (pre-installed) are; 35mm bit 8mm bits (2 each) for drilling the dowel holes or marking the wood screw locations Two Torx bits which fit into your electric drill and drive the drill bits on the device PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS TOOL. THIS PRODUCT IS NOT RETURNABLE FOR CREDIT OR REFUND.

Suppliers

Company
Product
Description
Supplier Links
Blum Ecodrill - 701000 - HardwareSource, Inc.
San Diego, CA, USA
Blum Ecodrill
701000
Blum Ecodrill 701000
The Blum Ecodrill (M31.1000) is a jig or template for drilling the 35mm cup in the back of a cabinet door for European hinges. This drilling device is powered by an electric or cordless (18V or higher) power drill (not included). This device is used by professional cabinet makers and amateurs alike with excellent results. The device is adjustable for the cup depth and the bore distance (also known as the "tab"). It will also drill the 8mm holes if you are using dowels. If you are using wood screws it will mark the drilling location for you. Adjustable for bore distances from 2mm to 8mm and will clamp on to various door thicknesses up to 40mm. The Blum Ecodrill drills for the Blum European Hinge boring pattern (now standard among many European hinge manufacturers); 45mm between screw holes 35mm cup diamter 9.5mm from center of screw hole to center of 35mm cup Included with the Ecodrill (pre-installed) are; 35mm bit 8mm bits (2 each) for drilling the dowel holes or marking the wood screw locations Two Torx bits which fit into your electric drill and drive the drill bits on the device PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS TOOL. THIS PRODUCT IS NOT RETURNABLE FOR CREDIT OR REFUND.
  • The Blum Ecodrill (M31.1000) is a jig or template for drilling the 35mm cup in the back of a cabinet door for European hinges.
  • This drilling device is powered by an electric or cordless (18V or higher) power drill (not included).
  • This device is used by professional cabinet makers and amateurs alike with excellent results.
  • The device is adjustable for the cup depth and the bore distance (also known as the "tab").
  • It will also drill the 8mm holes if you are using dowels. If you are using wood screws it will mark the drilling location for you.
  • Adjustable for bore distances from 2mm to 8mm and will clamp on to various door thicknesses up to 40mm.
  • The Blum Ecodrill drills for the Blum European Hinge boring pattern (now standard among many European hinge manufacturers);
    • 45mm between screw holes
    • 35mm cup diamter
    • 9.5mm from center of screw hole to center of 35mm cup
  • Included with the Ecodrill (pre-installed) are;
    • 35mm bit
    • 8mm bits (2 each) for drilling the dowel holes or marking the wood screw locations
    • Two Torx bits which fit into your electric drill and drive the drill bits on the device
  • PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS TOOL. THIS PRODUCT IS NOT RETURNABLE FOR CREDIT OR REFUND.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 701000
Product Name Blum Ecodrill
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-27 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
LATERAL OPENING DOOR HINGE - LIN-X600 - LIN-X600 - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details