HardwareSource, Inc. Plastic Dowels and Dowel Screws for Blum Hinges 701115

Description
Plastic dowel and dowel screw for European hinge push-in type installations. Used on manufactured wood products where wood screws do not hold well. Plastic dowel and dowel screw are sold separately. Dowel measures 21/64" diameter by 27/64" long (or 8mm by 11mm). Dowel screw is a #6 flat head screw and is 1/2" in length. Finishes: Dowel is made of white plastic Dowel screw is steel and nickel plated.
Description
Plastic dowel and dowel screw for European hinge push-in type installations. Used on manufactured wood products where wood screws do not hold well. Plastic dowel and dowel screw are sold separately. Dowel measures 21/64" diameter by 27/64" long (or 8mm by 11mm). Dowel screw is a #6 flat head screw and is 1/2" in length. Finishes: Dowel is made of white plastic Dowel screw is steel and nickel plated.

Suppliers

Company
Product
Description
Supplier Links
Plastic Dowels and Dowel Screws for Blum Hinges - 701115 - HardwareSource, Inc.
San Diego, CA, USA
Plastic Dowels and Dowel Screws for Blum Hinges
701115
Plastic Dowels and Dowel Screws for Blum Hinges 701115
Plastic dowel and dowel screw for European hinge push-in type installations. Used on manufactured wood products where wood screws do not hold well. Plastic dowel and dowel screw are sold separately. Dowel measures 21/64" diameter by 27/64" long (or 8mm by 11mm). Dowel screw is a #6 flat head screw and is 1/2" in length. Finishes: Dowel is made of white plastic Dowel screw is steel and nickel plated.
  • Plastic dowel and dowel screw for European hinge push-in type installations.
  • Used on manufactured wood products where wood screws do not hold well.
  • Plastic dowel and dowel screw are sold separately.
  • Dowel measures 21/64" diameter by 27/64" long (or 8mm by 11mm).
  • Dowel screw is a #6 flat head screw and is 1/2" in length.

Finishes:

  • Dowel is made of white plastic
  • Dowel screw is steel and nickel plated.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 701115
Product Name Plastic Dowels and Dowel Screws for Blum Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 2.2 inch (56 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 0.9 N-m , Reverse Torque 0.9 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-208-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SELF-OPEN DAMPER HINGE - HG-JHS11-4WT - HG-JHS11-4WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details