HardwareSource, Inc. Welding Hinges, Heavy Duty, Removable Pin 504771

Description
Heavy duty blank weld-on hinges. Hinge pin is removable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges. Finishes: Natural
Description
Heavy duty blank weld-on hinges. Hinge pin is removable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges. Finishes: Natural

Suppliers

Company
Product
Description
Supplier Links
Welding Hinges, Heavy Duty, Removable Pin - 504771 - HardwareSource, Inc.
San Diego, CA, USA
Welding Hinges, Heavy Duty, Removable Pin
504771
Welding Hinges, Heavy Duty, Removable Pin 504771
Heavy duty blank weld-on hinges. Hinge pin is removable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges. Finishes: Natural
  • Heavy duty blank weld-on hinges.
  • Hinge pin is removable.
  • Non-swagged heavy hinge is designed for surface application by welding on metal.
  • Made from cold rolled steel, not plated.
  • All sizes have 5 knuckles.
  • Weight rating applies to the use of 1, 2 or 3 hinges per hinged device. For example if the weight rating for one hinge is 40 lbs then the weight rating for 3 hinges is 120lbs. The weight ratings are do not apply to the use of more than 3 hinges.

Finishes:

  • Natural
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504771
Product Name Welding Hinges, Heavy Duty, Removable Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4370050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.35 inch (85 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-140 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
Bi-Directional 180° Lift-Assist Torque Hinge - HG-TAWJ40 - HG-TAWJ40 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.75 inch (95.25 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details